DigiKey Datasheets for Signal Transformers
Signal transformers transfer information from one circuit to another by electromagnetic induction. They are used to increase or decrease the voltage from one side of a power transformer to the other.
Signal Transformers: Learn more
| Product Name | Notes |
|---|---|
| 1:1.5 C&W XFMR, DC - 2300 MHZ | |
| 1:1.5 C&W XFMR, DC - 2500 MHZ | |
| 5A 100:1 Current Sense Transformer 50Hz ~ 400Hz Free Hanging (In-Line) | |
| BROADBAND HIGH-PERFORMANCE, 50 U | |
| CURRENT SENSE TRANSFORMER | |
| GATE & SIGNAL X-COIL TRANSFORMER | |
| PWR XFMR LAMINATED 1500VA CHAS | |
| PWR XFMR LAMINATED 2000VA CHAS | |
| PWR XFMR LAMINATED 3000VA CHAS | |
| PWR XFMR LAMINATED 5000VA CHAS | |
| SMT GATE & SIGNAL TRANSFORMER | |
| XFRMR NON-ISOL 347V/480V 300VA | |
| XFRMR NON-ISOL 347V/480V 450VA |
| << Prev |