Galco Industrial Electronics Datasheets for Wire Terminals
Wire terminals are passive conductors used to facilitate a connection that is not soldered.
Wire Terminals: Learn more
| Product Name | Notes |
|---|---|
| 600 MCM, 1/2 Stud, Long Barrel | |
| AL 1CNDTR 1HOLE MOUNT 14-2 1/4B TP | |
| AL 1CNDTR 1HOLE MOUNT 250-6STR TP | |
| AL 1CNDTR 1HOLE MOUNT 6-300STR TP | |
| AL 1CNDTR 2/0-14 AWG | |
| AL 2CNDR 250 KCMIL,MIN:6 STR | |
| AL 2CNDTR 1HL MOUNT 14-1/0 1/4B TP | |
| AL 2CNDTR 1HL MOUNT 14-2/0 1/4B TP | |
| AL 2CNDTR 1HOLE MOUNT 2-600 TP | |
| AL 2CNDTR 1HOLE MOUNT 6STR-300 | |
| AL 2CNDTR 2HOLE MOUNT 2STR-600 | |
| AL 3CNDTR 2HOLE MOUNT 2-14 | |
| AL MEC (3)1/0-14 7/16-1 T UL C SA | |
| AL MEC (3)250-6 9/16-1-3/4 T U L CSA | |
| AL MEC (3)3/0-6 9/16-1-3/4 T U L CSA | |
| AL MEC (3)600-2 (4)9/16-1-3/4 T UL | |
| AL MEC 250-6 1/4-20 T UR CSA | |
| AL MEC 300-6 21/64 T UL | |
| AL MECH 600-2 9/16-1-3/4 T UL CSA | |
| AL MECH 600-4 13/32 T UL CSA | |
| AL TP 1CNDTR 1HOLE MOUNT 14-6 | |
| Aluminum Terminal Lug, Pack of 3, | |
| ANTI-ROT 2CNDTR 1HL MNT 600-2 1/2B | |
| ANTI-TURN ALUM MECH LUG ONE | |
| Box Lug Terminal, (2)1/0-14AWG, | |
| BOX LUG, AL, (2) 14AWG - 1/0 STRANDE | |
| BOX LUG, AL, (2) 6AWG - 300MCM | |
| BOX LUG, AL, 14AWG - 1/0 STRANDED | |
| BOX LUG, AL, 14AWG - 2AWG STRANDED | |
| Box Lug, Al, 14AWG-6AWG, Stranded, | |
| BOX LUG, AL, 4AWG - 500MCM STRANDED | |
| Box Lug, Al, 6AWG - 250MCM Stranded, | |
| Box Lug, Al, 6AWG-350MCM, Stranded, | |
| Box Lug, Cu, 1/0-4/0 Stranded, | |
| BOX LUG, CU, 14AWG SOL - 8AWG STRAND | |
| BOX LUG, CU, 4AWG-1/0 STRANDED | |
| compression lug, Non-insulated, 250 | |
| Compression Lug, Non-insulated, | |
| COPPER CABLE BOX LUG, #14 SOL - #4ST | |
| COPPER LUGS - TYPE STC | |
| Copper Post Connector, 1/4in. Stud | |
| Copper Post Connector, 5/16in. Stud | |
| CU 1CNDTR 1HOLE MOUNT 8STR-2STR | |
| CU 1COND 1HL MOUNT 14-4 SLOT SCREW | |
| CU 1COND 1HL MOUNT 14-8 SLOT SCREW | |
| CU 1COND 1HL MOUNT 6STR-250 ALLEN | |
| CU 1COND 1HL MOUNT 6STR-250 ALN HEX | |
| CU 1COND 1HL MOUNT 8SOL-1/0STR | |
| CU MEC 1/0-14 9/32 B UL CSA | |
| CU MEC 1/0-6 17/64 B UL CSA | |
| CU MEC 2-8 17/64-1 B UL CSA | |
| CU MEC 4/0-2 11/32-1 B UL CSA | |
| CU MEC 6-18AWG 13/64 B UL CSA | |
| LOCKTITE CU 1HOLE LUG 4/0-300 | |
| LOCKTITE CU 2HOLE NEMA LUG 2/0-4/0 | |
| LOCKTITE CU CONE SCREW LUG 4-2/0 | |
| Mechanical Connector, Copper, | |
| Mechanical Lug, #10 Bolt Hole, | |
| Mechanical Lug, #10 Hole, 6-14AWG & | |
| Mechanical Lug, (1)1/0-14 or (2) | |
| Mechanical Lug, (1)1000MCM-350MCM, | |
| Mechanical Lug, (1)2-14AWG or (2) | |
| Mechanical Lug, 1/4in. Hole, 2-8AWG & | |
| Mechanical Lug, 2/0-14AWG, (1)1/4in. | |
| Mechanical Lug, 250MCM-6AWG, (1)3/8in. | |
| Mechanical Lug, 300MCM-6AWG, (1)1/4in. | |
| Mechanical Lug, 4-14AWG, (1)1/4in. | |
| Mechanical Lug, 500MCM-4AWG, (1)3/8in. | |
| Mechanical Lug, 600MCM-2AWG, (1)3/8in. | |
| Mechanical Lug, Accepts (2) 350MCM- | |
| Mechanical Lug, Accepts (2)250MCM - | |
| Mechanical Lug, Accepts (2)350MCM - | |
| Mechanical Lug, Accepts (2)600MCM- | |
| Mechanical Lug, Accepts(2)1/0-14AWG, | |
| Mechanical Lug, Accepts(2)2/0-14AWG, | |
| Mechanical Lug, Accpets (2)600MCM - | |
| PDG2 Clamp Term Steel, 20A, 14-20, 3P | |
| PDG2 Terminal Al, 100A, 14-1/0, 3P | |
| PDG2 Terminal Al, 225A, 4-4/0, 3P | |
| PDG4 Term Al, 800A, 2 500-750 | |
| SCRULUG 14-6AWG SIZE 10 | |
| Terminal (Al), 1000A, (3) 3/0-400 | |
| Terminal (Al), 1200A, (4) 4/0-500 | |
| Terminal (Steel), 100A, 14-1/0, 3P | |
| Terminal Kit, 3/PK, Aluminum, | |
| Terminal Lug Kit, 3/PK, 100A Max, | |
| Terminal Lug Kit, 3/PK, 125A Max, | |
| Terminal Lug Kit, 3/Pk, 225A Max, | |
| Terminal Lug, 3/PK, 400A Aluminum | |
| Terminal Lug, 3/PK | |
| Terminal Luk Kit, 3/PK, 125A MAX | |
| Terminal, 400A (Al), 300A, 3-350, 3P | |
| Terminal, 400A (Al), 350A, 250-500, | |
| Terminal, 400A Screw/End Cap Kit, | |
| Terminal, 600A Screw/End Cap Kit, | |
| Transformer Lug Kit, Inclft.s(8)TA-2 & |