Galco Industrial Electronics Datasheets for Pressure Transmitters

Pressure transmitters translate the low level output of a sensor or transducer to a higher level signal suitable for transmission to a site where it can be further processed. These devices include pressure sensors, transducers, elements, and instruments.
Pressure Transmitters: Learn more

Product Name Notes
0-1In WC DP Transmitter 0-10V
0-20In WC DP Transmitter 4-20Ma
0-2In WC DP Transmitter 4-20Ma
0-3In WC DP Transmitter 4-20Ma
0-5In WC DP Transmitter 4-20Ma
1-5 VDC output, 1 meter cable, 0-50
1-5 VDC output, 1 meter cable,
4-20 mA output, 1 meter cable,
4-20 mA output, M12 connector, 0-5
4-20 mA output, M12 connector,
BSP B005-EV009-P00S2B-S4
BSP B010-EV009-P00S2B-S4
BSP B100-EV009-P00S2B-S4
BSP B250-EV009-P00S2B-S4
BSP B400-EV009-P00S2B-S4
BSP V010-GV009-P00S2B-S4
Diff Pr Transmitter 0-30 PSI 1/4In
Differential Pressure Transmitter
DP Transmitter 0-1250 Pa +/- 1.0pct.
DP Transmitter 0-2500 Pa +/- 1.0pct.
Electro-Pneumatic, Type I/P, 3-15 PSIG
Electropneumatic Transducer w
Gauge Pressure Sensor, Wet, 2-wire,
Gauge Pressure Sensor, Wet, 3-wire,
Gauge Pressure Transducer, 0 to
Gauge Pressure Transducer, 0-100
Gauge Pressure Transducer, 0-200
Gauge Pressure Transducer, 0-50
Gauge Pressure Transducer, 0-5
Hazardous Rated Pressure Transmitter
Low Pressure Transmitter, six
Low Range Diff Pr Transmitter
Magnesense Transmitter High Range
Magnesense Transmitter Low Range
Pressure Trans 0-500 Psig; 0-10 Vdc
Pressure Trans 0-500 Psig; 0.4 To
Pressure Transducer; 2M Wire
Pressure Transducer
Pressure Transmitter 0-300 PSI
Pressure Transmitter Range 0-.1In
Pressure Transmitter Range 0-300
Pressure Transmitter Range 0-50 PSI
Pressure Transmitter, 0 psig to 200
Pressure Transmitter, 0 psig to 500
Pressure Transmitter, 0 psig to
Pressure Transmitter, Wetted
Pressure,Dry,Panel,L CD,0-1 In WC
Pressure,Dry,Panel,L CD,0-10 In WC
Pressure,Dry,Univ,LC D
Sensor; Pressure Transmitter;
Transducer,Pressure, Amplified
Transducer,Pressure, Un-Amplified
Transducer
True Wet-to-Wet Differential
Wet/Wet DP Transmitter Range 100
Wet/Wet DP Transmitter Range 50