Galco Industrial Electronics Datasheets for IC Interconnect Components

IC interconnect components interface or connect a microelectronic semiconductor chip to a board or larger scale device.
IC Interconnect Components: Learn more

Product Name Notes
10 Pitch 3 Way Link
12 Pitch 2 Way Link
12 Pitch 3 Way Link
15 Pitch 12 Way Link
15 Pitch 3 Way Link
Banana plug, 4 mm , black
Ext. Jumper, 5mm, 10 pole
Ext. Jumper, 5mm, 3 pole
Ext. Jumper, 5mm, 4 pole
Ext. Jumper, 8mm, 2 pole
Ext. Jumper, 8mm, 3 pole
Ext. Jumper, 8mm, 4 pole
External Jumper 3 Pole
External Jumper, 8mm, 10 Pole
External Jumper, 8mm, 2 Pole
External Jumper, 8mm, 3 Pole
External Jumper, 9mm, 10 pole
External Jumper, 9mm, 3 pole
External Jumper, 9mm, 4 pole
External Ring Jumper
Insulated Internal Jumper, 10mm, 10P
Insulated Internal Jumper, 8mm, 10-p
Intermal Jumper, 12mm, 10-Pole
Internal Jumper, 10-P, 5mm C-C,
Internal Jumper, 10-P, 6mm C-C,
Internal Jumper, 10-P, 8mm C-C,
Internal Jumper, 100-P, 6mm C-C,
Internal Jumper, 2-P, 6mm C-C,
Internal Jumper, 3-P, 5mm C-C,
Internal Jumper, 3-P, 6mm C-C,
Internal Jumper, 3-P, 8mm C-C,
Internal Jumper, 4-P, 10mm C-C,
Internal Jumper, 4-P, 5mm C-C,
Internal Jumper, 4-P, 6mm C-C,
Internal Jumper, 4-P, 8mm C-C,
Internal Jumper, 5-P, 6mm C-C,
JUMPER, 2 POLE, 5MM C-C, EXTERNAL
Jumper, CX2.5, 5 pole
Jumper, Ring Lug, Insulated, 11mm,
JUMPER
TOPJOBS test plug adapter, for test