Galco Industrial Electronics Datasheets for Plugs, Stoppers, and Inserts
Plugs, stoppers and inserts fit into holes or cavities and are designed for the ends of shafts, tubes, pipes, fittings, connectors, screws, bars, or other shapes.
Plugs, Stoppers, and Inserts: Learn more
| Product Name | Notes |
|---|---|
| 1 1/2 RECESSED HEAD PLG | |
| 1 1/2 SQ HEAD PLG | |
| 1 1/4 KO SNAP IN BLNK | |
| 1 AL SQ HEAD PLG | |
| 1 IN SNAP-IN KO BLANK | |
| 1 KO SNAP IN BLNK | |
| 1 RECESSED HEAD PLG | |
| 1/2 AL RECESSED HEAD PLG | |
| 1/2 AL SQ HEAD PLG | |
| 1/2 IN CLOSE-UP PLUG | |
| 1/2 IN SNAP-IN KO BLANK | |
| 1/2 RECESSED HEAD PLG | |
| 1/2 SQ HEAD PLG | |
| 2 1/2 AL RECESSED HEAD PLG | |
| 2 1/2 AL SQ HEAD PLG | |
| 3/4 AL SQ HEAD PLG | |
| 3/4 IN CLOSE-UP PLUG | |
| 3/4 IN SNAP IN KO BLANK | |
| 3/4 NPT PLUG TYPE A STAINLESS STEEL | |
| 3/4 RECESSED HEAD PLG | |
| 3/4 SQ HEAD PLG | |
| 7/8 Plastic Lock Screw | |
| Blind Plug M12, Plastic, 10 Pieces | |
| KNOCK OUT SEAL 1-1/2in. | |
| KNOCK OUT SEAL 1/2in. | |
| KNOCK OUT SEAL 1in. | |
| KNOCK OUT SEAL 3/4in. | |
| Knock Out Seal, 3/4in.NPT |