Galco Industrial Electronics Datasheets for USB Connectors
USB connectors are used with universal serial bus (USB) ports. They can be used to connect USB products together, or to connect USB wires and peripherals to other standard port types.
USB Connectors: Learn more
| Product Name | Notes |
|---|---|
| 12/24VDC Dual USB 4.8A SwMnt | |
| Communication Port, USB 3.0, 22mm | |
| GF; USB; 3A; SZ 32 | |
| Msdd Pass-Through Usb 3.0 Form A, | |
| N12/4(2)USB10Ft/Ethe rnet | |
| N12/4(2)USBF-F/ | |
| N12/4(2)USBTypeA | |
| N12/4(3)USBAF-M10Ft/ | |
| N12/4(4)USBTypeA | |
| N12/4/USBA/F-AF | |
| N12/4USB10Ft/ | |
| N12/4USB10Ft/EtherNe t/ | |
| N12/4USB1TO4/ETHERNE T | |
| N12/4USBBF-M6Ft/ | |
| N12/4USBF-F/Ethernet | |
| N12/4USBTypeA | |
| N12/4USBTypeBF-F/ | |
| N4X(2)USBTypeA | |
| N4XUSBAF-M10Ft/Ether net/ | |
| PIC;GFI;USB A-A;RJ;SZ 32 | |
| PIC;RJ;2-USB 3FT;SZ 24 | |
| SS(2)USBTypeA | |
| TYPE4(2)USBF/F | |
| USB 3.0 panel connector | |
| Usb 3.0 Port W/Cover, Female-Female, | |
| USB Interface Port, Aluminum, | |
| USB Interface Port, Black Plastic, | |
| USB Interface Port, Stainless Steel, |