ILSCO Corporation Mechanical Cable Lug AU-600

Description
CHAMFERED WIRE ENTRY, DUAL RATED TYPE ELECTRO TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL 3-3/16 INCH OVERALL LENGTH 2 AWG MIN. CONDUCTOR SIZE 600 KCMIL MAX. CONDUCTOR SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL 453G/486A/B, CSA APPROVAL 2 CONDUCTOR(S) 1/2 INCH STUD SIZE 1-13/16 INCH LENGTH X 2-13/32 INCH WIDTH X 7/16 INCH THICKNESS PAD SIZE 1 PAD HOLE(S) 1/2 INCH HEX HEAD SCREW TYPE ROHS COMPLIANT OVERALL HEIGHT 1-31/32 INCH VOLTAGE RATING 35 KILOVOLT TEMPERATURE RATING 90 DEG C AU MODEL
Datasheet
Description
CHAMFERED WIRE ENTRY, DUAL RATED TYPE ELECTRO TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL 3-3/16 INCH OVERALL LENGTH 2 AWG MIN. CONDUCTOR SIZE 600 KCMIL MAX. CONDUCTOR SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL 453G/486A/B, CSA APPROVAL 2 CONDUCTOR(S) 1/2 INCH STUD SIZE 1-13/16 INCH LENGTH X 2-13/32 INCH WIDTH X 7/16 INCH THICKNESS PAD SIZE 1 PAD HOLE(S) 1/2 INCH HEX HEAD SCREW TYPE ROHS COMPLIANT OVERALL HEIGHT 1-31/32 INCH VOLTAGE RATING 35 KILOVOLT TEMPERATURE RATING 90 DEG C AU MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Lug - AU-600 - ILSCO Corporation
Cincinnati, OH, USA
Mechanical Cable Lug
AU-600
Mechanical Cable Lug AU-600
CHAMFERED WIRE ENTRY, DUAL RATED TYPE ELECTRO TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL 3-3/16 INCH OVERALL LENGTH 2 AWG MIN. CONDUCTOR SIZE 600 KCMIL MAX. CONDUCTOR SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL 453G/486A/B, CSA APPROVAL 2 CONDUCTOR(S) 1/2 INCH STUD SIZE 1-13/16 INCH LENGTH X 2-13/32 INCH WIDTH X 7/16 INCH THICKNESS PAD SIZE 1 PAD HOLE(S) 1/2 INCH HEX HEAD SCREW TYPE ROHS COMPLIANT OVERALL HEIGHT 1-31/32 INCH VOLTAGE RATING 35 KILOVOLT TEMPERATURE RATING 90 DEG C AU MODEL
  • CHAMFERED WIRE ENTRY, DUAL RATED TYPE
  • ELECTRO TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL
  • 3-3/16 INCH OVERALL LENGTH
  • 2 AWG MIN. CONDUCTOR SIZE
  • 600 KCMIL MAX. CONDUCTOR SIZE
  • COPPER/ALUMINUM CONDUCTOR MATERIAL
  • UL 453G/486A/B, CSA APPROVAL
  • 2 CONDUCTOR(S)
  • 1/2 INCH STUD SIZE
  • 1-13/16 INCH LENGTH X 2-13/32 INCH WIDTH X 7/16 INCH THICKNESS PAD SIZE
  • 1 PAD HOLE(S)
  • 1/2 INCH HEX HEAD SCREW TYPE
  • ROHS COMPLIANT
  • OVERALL HEIGHT 1-31/32 INCH
  • VOLTAGE RATING 35 KILOVOLT
  • TEMPERATURE RATING 90 DEG C
  • AU MODEL
Supplier's Site Datasheet
ILSC Mechanical Lugs - AU-600 - Galco Industrial Electronics
Madison Heights, MI, United States
ILSC Mechanical Lugs
AU-600
ILSC Mechanical Lugs AU-600
Mechanical Lug, Accpets (2)600MCM -

Mechanical Lug, Accpets (2)600MCM -

Supplier's Site

Technical Specifications

  ILSCO Corporation Galco Industrial Electronics
Product Category Wire Terminals Wire Terminals
Product Number AU-600 AU-600
Product Name Mechanical Cable Lug ILSC Mechanical Lugs
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Push-In Wire Connectors - WPC352 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Terminal Type Wire Connector
Material Copper; Copper/tin plated
Features RoHS
View Details
Forked Turret Terminal - 1507-1 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Brass
View Details
Connector Contacts - 0660-206-0882 - TE Connectivity
Specs
Features RoHS
North American 8 to 10 AWG
International 5.26 to 8.36 mm2
View Details