Galco Industrial Electronics Datasheets for Electrical Contactors
Electrical contactors are used to switch high power in power circuits. Unlike relays, these electrical devices are normally connected directly to the load or current-carrying circuit.
Electrical Contactors: Learn more
| Product Name | Notes |
|---|---|
| 1 Pole N.O Contactor 3000V 400A CLOSEOUT | |
| 1 Pole NO Contactor, AC And DC | |
| 1.5P 30A 24V QC & BL TERM | |
| 14A AC3 contactor 24VDC coil 3 pole 1NO | |
| 1P-SSC-AC IN-ZC 600V 25A 1200V | |
| 1P-SSC-DC IN-ZC 600V 43A 1200V | |
| 2P 30A 208-240V QC & SC TERM | |
| 2P DPC SCRW TERM 40A 220VAC | |
| 3P 60A 120V BOX LUG TERM | |
| 3P 60A 24V BOX LUG TERM | |
| 50 MM DP COIL, 15-40 A, 208-240V AC | |
| 50 MM DP COIL, 15-40 A, 440-480V AC | |
| A95-AF1650 AUX 1NO 1NC | |
| A95-AF1650 AUX, INC LOW ENERGY | |
| A95-AF1650 EXTRA AUX 1NO-1NC | |
| AUX CONT FRDM SZ4,5 P-S BASE AUX 1NO | |
| AUX CONTACT BLOCK FOR CONTACTOR | |
| AUX FREEDOM NEMA 3-5 1NO 1NC | |
| Auxiliary Contact Block, 1-N/O, Top | |
| Auxiliary Contact Block, 1NO/1NC, | |
| Auxiliary Contact Block, 1NO/1NC | |
| Auxiliary Contact Block, 4-P 1NO/3NC | |
| Auxiliary Contact Block, 4-P 2NO/2NC | |
| Auxiliary Contact Block, 4-P 3NO/1NC | |
| Auxiliary Contact Block, 4-P N/O, | |
| Auxiliary Contact Blocks, 4-P | |
| Auxiliary Contact, 1-N/C, Late Break | |
| Auxiliary Contact, 1-N/C, Top Mount | |
| Auxiliary Contact, 4-N/C, Top Mount | |
| Auxiliary Switch | |
| BUSBAR | |
| CLOSE COUPLER MS116/132-B6/7 | |
| COIL 120V 60HZ NEMA SZ0 AND IEC D-F | |
| COIL, 180MM , SIZE 3-5, 24V/60HZ | |
| Coil, 440/480VAC | |
| COIL, 511 SHOE BRAKE, 7 INCH, 480V/60HZ | |
| COIL, 511 SHOE BRAKE, 7in., 240VAC | |
| COIL, 511, 5-1/2 INCH, 480V/60HZ | |
| COIL, FREEDOM, SIZE 1-2, 120V/60HZ | |
| Compact single-pole NO contactor | |
| COMPCT 1P 25A CONT SCR TRM 4QC 120VCOIL | |
| COMPCT 2P 25A CONT SCR TRM 4QC 120VCOIL | |
| COMPCT 2P 30A CONT SCR TERM 4QC 24VCOIL | |
| COMPCT 2P 30A CONT SCR TRM 4QC 120VCOIL | |
| COMPCT 2P 30A CONT SCR TRM 4QC 240VCOIL | |
| COMPCT 2P 40A CONT BXLUG TRM 4QC 240AC | |
| COMPCT 2P 40A CONT SCR TRM 4QC 240VCOIL | |
| Cont ACCY FRONT AUX SEQ A FR B-C 1NO1NC | |
| Cont ACCY FRONT AUX SEQ A FR D-G 1NO1NC | |
| Cont ACCY MECHANICAL INTERLOCK FR C | |
| Cont ACCY REVERSING LINK KIT FR B | |
| Cont ACCY SIDE AUX SEQ B FR D-G 1NO1NC | |
| CONTACT KIT, Frdm CE15, IEC SZS, 3P | |
| Contactor 3 Pole Open 4kW 10A AC3 1 Norm | |
| Contactor 3 Pole Open 5.5kW 14A AC3 1 No | |
| CONTACTOR ACCESSORY VARISTOR | |
| CONTACTOR DP 20A, 3 POLE COIL 24VAC | |
| CONTACTOR, DC 1,500V @ 1000A, 1POLE | |
| DC contactor, 2P, 1000vdc, 40A, 24vdc | |
| DC Contactor, 3-P N/O, 24VAC Coil, | |
| Definite purpose contactors | |
| Definite Purpose Starter, 40A, NEMA | |
| Double pole high-voltage contactor | |
| DP CNTR,3P,25A,208/240/ 60 | |
| DP CONT 40A 4P OPN 600V | |
| DP Contactor, 2-P N/O, 277VAC Coil | |
| DP CONTR 3P 240 SCREW | |
| DP CONTR, 25A,2P,208/240VAC | |
| DP CONTR, 40A,3P, COIL120V | |
| DP CONTR, 40A,3P, COIL24VAC BULK PCK | |
| DP CONTR, 50A,3P, COIL120V, SEMS | |
| DP CONTR, 60A,3P, COIL120V | |
| DP CONTR,30A,1P,120/60 | |
| DP CONTR,30A,1P,240/208 | |
| DP CONTR,30A,2P,120/60 | |
| DP CONTR,30A,2P,24/60 | |
| DP CONTR,30A,2P,240/208 V | |
| DP CONTR,30A,2P,277VAC | |
| DP CONTR,30A,3P,120/60 | |
| DP CONTR,30A,3P,24/60 | |
| DP CONTR,30A,3P,277VAC | |
| DP CONTR,30A,3P,480VAC | |
| DP CONTR,30A,4P,120/60 | |
| DP CONTR,30A,4P,24/60 | |
| DP CONTR,40A,2P,120/60 | |
| DP CONTR,40A,3P,120/60 | |
| DP CONTR,40A,3P,24/60 | |
| DP CONTR,40A,3P,240/208 V | |
| DP CONTR,40A,4P,120/60 | |
| DP CONTR,60A,3P,120/60 | |
| DP CONTR,60A,3P,24/60 | |
| DP CONTR,60A,3P,240/208 V | |
| DP,75A,3P,208/240VAC | |
| DPCNT SALES TO SPEED QUEEN PN M413614 | |
| ELECTRICAL ITLK, SZ7-8, TYPE L63, NC | |
| Interface Relay, 24VDC, Controlled | |
| JARD W/LUGS 40A 3P 24V | |
| KEY | |
| Magnetic Contactor 12A, 3 NO Power | |
| Magnetic Contactor 185A, 3 NO Power | |
| Magnetic Contactor 18A, 3 NO Power | |
| Magnetic Contactor 22A, 3 NO Power | |
| Magnetic Contactor 32A, 3 NO Power | |
| Magnetic Contactor 40A, 3 NO Power | |
| Magnetic Contactor 50A, 3 NO Power | |
| Magnetic Contactor 65A, 3 NO Power | |
| Magnetic Contactor 6A, 3 NO Power | |
| Magnetic Contactor 9A, 3 NO Power | |
| MARS 40A 1-1/2P 24V | |
| MARS 40A 2P 24V | |
| MARS 40A 3P 120V | |
| MARS 40A 3P 24V | |
| Mechanical and Electrical Interlock, | |
| Mechanical Interlock for use with AF | |
| Mechanical Interlock, AF40...AF96 | |
| Mechanical Interlock, For Use | |
| Mechanical Interlock, Horiz Mount, | |
| Mechanical Interlock, Horizontal, | |
| Mechanical Interlock | |
| Mechanical/Electrica l Interlock, | |
| MINI Cont ACC.FR AUX SEQ A FR A 3NO1NC | |
| MMP ACCY 3-PH COMM LINK A,4 Dev FR B | |
| MMP ACCY 3-PH COMM LINK B,2 Dev FR B | |
| MMP ACCY SIDE AUXILIARY CONT 2NO1NC | |
| MOUNT.ADP,AF09-38,RE P-A26-40 | |
| OP N-R 2P 25ADPCNT BXLGS W/QC24DC CL | |
| OP N-R 2P 25ADPCNT SCR/PP W/QC120AC | |
| OP N-R 2P 30ADPCNT SCR/PP W/QC240AC | |
| OP N-R 2P 40ADPCNT BXLGS W/QC240AC | |
| OP N-R 2P 40ADPCNT BXLGS W/QC24DC CL | |
| OP N-R 3P 25ADPCNT SCR/PP W/QC240AC | |
| OP N-R 3P 30A DPCNT W/DINRAIL 120AC | |
| OP N-R 3P 30ADPCNT SCR/PP W/QC240AC | |
| OP N-R 3P 30ADPCNT SCR/PP W/QC24AC | |
| OP N-R 3P 40ADPCNT BXLGS W/QC240AC | |
| OP N-R 3P 40ADPCNT BXLGS W/QC24AC | |
| OP NR 3P 90ADPCNT 120AC 1NOLEFT1NORIGHT | |
| RC Coil Suppressor, 110-250VAC/DC, | |
| RC Coil Suppressor, 24-50VAC/DC, | |
| RC Coil Suppressotr, 50-133VAC/DC, | |
| SHROUDS AF400/AF460 W/CBL LUGS | |
| Single Pole Universal Contactor | |
| Starter Motor Control 1000 VAC | |
| SUPPRESSOR, VARISTOR, 110-250VAC/DC | |
| SUPPRESSOR, VARISTOR, 24-50VAC/DC | |
| Surge Suppressor, 12-32VDC | |
| Terminal Shroud, 2/Set, for Use with | |
| Timer Module, Off Delay, 0.1-100Sec, | |
| Timer Module, On Delay, 0.1-100 Sec, | |
| TMR OFF AF09/Z-38 0.1-100S 24-240V |