Galco Industrial Electronics Datasheets for Lamps

Lamps are light sources that emit incoherent light for illumination. There are many different types of products. Examples include fluorescent lamps, halogen lamps, heat lamps, incandescent lamps, LED lamps, projection lamps, spectral lamps, and stage lamps. Specialized and proprietary lamps are also available.
Lamps: Learn more

Product Name Notes
100W MH Lamp, MED base, M90/E, ED17
120VAC LED for L6/MCM Series
12V LED For L6/MCM
12Vac/Vdc Green Led Blue Csw
12Vac/Vdc Yellow Led Blue Csw
150W MH Lamp, MED base, M102/E,
230Vac Green Led Blue Csw
24Vac/Vdc Red Led Blue Csw
250R40/HT/CLEAR/12PK
32 W, Fluorescent T8 Low Mercury
341-B Dpst Led Mag T 22/4Jkt 1
400W MV Lamp, MOG base, H33, ED37
51Xbr Xtra-Brite Led Beacon With
6V LED for L6/MCM
BULB, 250 WATT,BASE E-39
Fluorescent Lamp, Cool White
ILLUMINATION BLOCK CSW-BIDL-0D66
LAMP COOL WHITE
LAMP LED WHITE
LAMP, 120V .025A/T3-1/4 MINI BAY
LAMP, 120V RED
LAMP, 22W DAY LIGHT CIRCLINE T-9
Lamp, 250R40/HT/RED
LAMP, 32W RAPID START 4100K 80+ CRI
LAMP, CANDELABRA S-6 130V 6.0W
LAMP, MIN BAYONET G4 1/2 14.0V .24A
LAMP, MIN BAYONET G4-1/2 7.0V .41A
LAMP, MIN BAYONET T-2 120.0V .025A
LAMP, MIN BAYONET T-2 130.0V .025A
LAMP, MIN BAYONET T-2 48.0V .053A
LAMP, MIN BAYONET T3-1/4 14.4V .12A
LAMP, MIN BAYONET T3-1/4 36.0V .10A
LAMP, MIN BAYONET T3-1/4 6.3V .25A
LAMP, WEDGE BASE T3-1/4 6.3V .25A
LAMP, WEDGE T1-3/4 14.0V .08A
LAMP
LED 120V GREEN
LED 120V YELLOW
LED Beacon with Horn, Red, 120VAC,
LED BLOCK, 110/130VDC GRN
LED Block, 120VAC, Blue
LED Block, 120VAC, Yellow
LED Lamp 5Vdc Amber
LED Lamp 5Vdc Red
Led Lamp 6V Ac/ Pol Dc .54W Red
LED Lamp Amber
LED Lamp Blue
LED Lamp Green
LED Lamp Red
LED, 240VAC
LED, BLU, 110-130VAC
LED, Blu, 24V, L6/MCM,
LED, GRN, 12V
LED, WHT, 230V
LED, Wht, 36VAC/DC
LED, WHT, 60V
White LED Lamp 110V AC For B3F Lamp Hold
White LED Lamp 24V AC/DC For B3F Lamp Ho