Galco Industrial Electronics Datasheets for Grounding Bars and Rods
Grounding bars and grounding rods are electrical connections that divert undesirable current in order to protect humans and equipment.
Grounding Bars and Rods: Learn more
| Product Name | Notes |
|---|---|
| CU MEC (3)1/0-14 (5)6-14 (2) M TG T | |
| Earthing & Neutral Busbar 7 Outputs | |
| Ground Bar, (87) 6-14 AWG, Cu, | |
| Ground Bar, 10 Taps, 6-14AWG Taps, | |
| Ground Bar, 12-Position, EB 12, | |
| Ground Bar, 12-Tap, 6-14AWG Taps, | |
| Ground Bar, 14-Tap, 6-14AWG Taps, | |
| Ground Bar, 168 Position, EB 168 | |
| Ground Bar, 22-Position, EB 20 | |
| Ground Bar, 36-Position, EB 36 | |
| Ground Bar, 4-Tap, 6-14AWG Taps, | |
| Ground Bar, 6-Tap, 6-14AWG Taps, | |
| Ground Bar, 60-Position, EB 60 | |
| Ground Bar, 8-Tap, 6-14AWG Taps, | |
| Ground Neutral Bus, 24 Taps, 250MCM- | |
| Load Ctr Equipment Grd Bar | |
| Neutral Bar, (3)1/0-#14+(7)#6-#14 , | |
| Neutral Bar, (4)1/0-#14+(10)#6-#1 4, | |
| Neutral Bar, (4)1/0-#14+(9)#6-#14 , | |
| Neutral Bar, (5)1/0-#14+(12)#6-#1 4, | |
| Neutral Bar, (6)1/0-#14+(15)#6-#1 4, | |
| Neutral Bar, (6)1/0-14AWG, | |
| Neutral Bar, (8)#4-#14, (2) Mounting | |
| Neutral Bar, 12 Taps, 14-4AWG Taps, | |
| Neutral Bar, 30 Taps, 14-4AWG Taps, | |
| Neutral Bar, 36 Taps, 14-4AWG Taps, | |
| Neutral Bar, 42 Taps, 14-4AWG Taps, | |
| Neutral Wire, (12)#4-#14, |