Galco Industrial Electronics Datasheets for Pressure Switches
Pressure switches are actuated by a change in the pressure of a liquid or gas. They activate electromechanical or solid-state switches upon reaching a specific pressure level.
Pressure Switches: Learn more
| Product Name | Notes |
|---|---|
| 100L Series Creep Action Switch, | |
| Adjustable Differential Pressure | |
| Air Compressor Switch 9013FH - | |
| Air flow switch, 500-2500 Pa (2in. WC | |
| B1T-H32SS-CS | |
| BPS300 PRESSURE SWITCH | |
| BPS3000 PRESSURE SWITCH | |
| COMPACT PRESSURE SWITCH | |
| Differential Pressure Switch 25-45 | |
| Dual SPDT Pressure Switch Range | |
| Duotect Differential Pressure | |
| Economical Pressure Switch 100-500 | |
| EDA Electronic Pressure Switch | |
| Explosion Proof Diaphragm Operated | |
| HI P SWITCH | |
| Mechanical Pressure Switch, 1 SPDT | |
| Mechanical Pressure Switch, 200H | |
| Mechanical Pressure Switch, 200L | |
| Mechanical Switch, Econ-o-trol | |
| Mini Pressure Switch Adjustable | |
| Pressure Switch Brass 15-100 PSI | |
| Pressure Switch Range 3-11In WC | |
| Pressure Switch, Compact, 12in. Flying | |
| Pressure Switch, Compact, DIN43650 | |
| Pressure Switch, Compact | |
| Pressure Switch,PS41-10-4MNB- C-HC | |
| Pressure Switch,PS41-20-4MNB- C-FL18 | |
| Pressure Switch,PS41-20-4MNB- C-HC | |
| Pressure Switch,PS41-30-2MNB- C-FL18 | |
| Pressure Switch,PS41-30-4MNB- C-FL18 | |
| Pressure Switch,PS41-30-4MNB- C-HC | |
| Pressure Switch,PS61-11-4MNZ- A-SP | |
| Pressure Switch,PS71-30-4MNZ- C-FL18 | |
| Pressure Switch,PS71-30-4MNZ- C-HC | |
| Pressure Switch,PS71-40-4MNZ- C-FL18 | |
| Pressure Switch,PS71-40-4MNZ- C-HC | |
| Pressure Switch,PS71-50-4MNZ- C-FL18 | |
| Pressure Switch,PS71-50-4MNZ- C-HC | |
| Pressure Switch: 480 VAC 10A G + | |
| Pressure Switch: 575 VAC 1HP F + | |
| PRESSURE SWITCH | |
| REPLACES GFS-83-N-IK | |
| Switch, See Order Code 220854 | |
| Switch,Bourdon Tube,B1T-H32SS | |
| Switch,Bourdon Tube,Explosion Proof | |
| Switch,Bourdon Tube | |
| Switch,High Pressure,Dia-Seal | |
| Switch,Mechanical,Di a-Seal Piston, | |
| Switch,Mechanical,Di a-Seal Piston | |
| Switch,Mechanical,Di aphragm,D1H-A3SS | |
| Switch,Mechanical,Di aphragm | |
| Switch,Mechanical,Di fferential | |
| Switch,Mechanical,Ec on-o-trol | |
| Switch,Pressure,Comp act,96201-BB3 | |
| Switch,Pressure,Comp act,96211-BB5-T2 | |
| Switch,Pressure,Comp act,96211-BB5-T4 | |
| Switch,Pressure,Comp act,Tamper | |
| Switch,Pressure,Comp act | |
| Switch,Pressure,L962 11-BB2SS-T4-W48 | |
| Switch,Pressure,Seal ed Piston | |
| Switch,Pressure | |
| Switch,Sealed Piston | |
| UL/FM/CSA SPDT Integral | |
| UL/FM/CSA SPDT Pressure Switch |