Galco Industrial Electronics Datasheets for Drains and Drain Systems

Drains and drain systems are used to capture and remove water to prevent accidents, flooding or other hazardous conditions.
Drains and Drain Systems: Learn more

Product Name Notes
1/2 CD STEEL ORD LOCATION DRAIN
1/2 STANDARD BREATHER
1/2 STANDARD DRAIN
1/2 TYPE 4X BREATHER N4B
1/2 TYPE 4X DRAIN N4D
1/2 UNV DRAIN OR BREATHER
1/4 UNV DRAIN OR BREATHER
3/4 CD ALUM ORDINARY LOCATION DRAIN
3/4 CD STEEL ORDINARY LOCATION DRAIN
3/4 NPT BREATHER/DRAIN BRASS E/NICKEL
3/8 TYPE 4X BREATHER N4B
3/8 UNV DRAIN OR BREATHER
Air & Moisture Vent Style B NBX-10911
Breather Vent, IP33
Breather/Drain, 1/2in.NPT, Stainless
Breather/Drain, M20, Nylon, 15mm
Breather/Drain, M20, Stainless Steel
Breather/Drain, M25, Stainless Steel
CH MYERS 1/2 ALUM DRAIN PLUG
CH MYERS 1/2 STAINLESS STEEL DRAIN PLUG
DA 284 Vent Plug, M12 x 1.5, ABS plastic
DA 284 Vent Plug, M40 x 1.5, ABS plastic
DA 284 Vent Plug, M40 x 1.5, Stainless S
DRAIN 3/4 ORDINARY LOC-ALUM
DRAIN BREATHER
Drain/Breather Vent, UL Type 4X
Enclosure Ventilation Kit, Large,
Enclosure Ventilation Kit, Small,
Fan Shroud Vent Filter Kit Gray -
Vent Kit, Rated NEMA 4X, Non-Metal
Ventilator