Galco Industrial Electronics Datasheets for Disconnect Switches

Disconnect switches rapidly disconnect circuits from power supplies in the event of an emergency.
Disconnect Switches: Learn more

Product Name Notes
100A 3P 600V 50HP MAX DISCONNECT SWITCH
100A 3P 600V SPEC GRADE STAINLESS
100A 600V HDI Switch w/aux Contacts,
10A AC3 contactor 24VDC coil 3 pole 1NO
125A 600V HDI Switch With AUX
18A AC3 contactor 24VDC coil 3 pole 1NO
200A DISCONNECT SWITCH
22A AC3 contactor 24VDC coil 3 pole 1NO
25A 3P 600V DS SWITCH W/AUX CONTACTS
25A 600V MS Switch With Aux Contacts
3-Phase Busbar Fork Type 63A 2 Way IP20
3-Phase Busbar Fork Type 63A 3 Way IP10
3-Phase Busbar Fork Type 63A 4 Way IP10
3-phase busbar Fork Type 63A 5 Way IP10
30A 3P 600V DS SWITCH W/AUX CONTACTS
30A 3P 600V SPEC GRADE STAINLESS
30A 600V 3P DISC SWW/NEMA 3R
30A 600V SPEC GRADE STAINLESS
32 Amp Enclosed Rotary Disconnect
3P 16A UL508 NF DOOR MOUNT SW
3P 30A J FUSIBLE SW
3P 30A SW J FUSE W/ HDL SHFT
3P 30A UL98 MANUAL XFER SW
3P 30A UL98 NF DOOR MOUNT SW
3P 30A UL98 NF SW
3P 40A UL508 MANUAL XFER SW
3P 60A UL508 NF DOOR MOUNT SW
3P 60A UL98 MANUAL XFER SW
3P 60A UL98 NF SW
3P 800A FUSIBLE SW
3P 80A UL508 NF DOOR MOUNT SW
3P 80A UL508 NF SW
3P SW 100A J FUSE 600V UL98
3P SW 100A NF 600V BASE MNT UL98
3P SW 100A UL98 NF DOOR MOUNT SW
3P SW 125A NF DOOR MTD IEC
3P SW 200A NF UL98 600V
3P SW 200A NF UL98 LH
3P SW 200A NF UL98 RH
3P SW 400A J FUSE FLANGE CABLE
3P SW 400A J FUSE UL98 LH
3P SW 400A NF UL98 600V
3P SW 400A NF UL98 RH
3P SW 600A J FUSE 600V UL98
3P SW 60A DOOR MTD SEL HDL
3P SW 60A J FUSE 600V UL98
3P SW 60A UL508 NF MTL COLLAR
3P SW 80A NF METAL COLLAR
3P Switch 125A-Direct/Door Coupling
3P Switch 125A-Door Mounting
3P XFER SW 100A NF UL98
3P XFER SW 200A NF D-D
3P XFER SW 400A NF D-D
4TH POLE OT16-40 LEFT SIDE
60A 3P 600V 40HP MAX DISCONNECT SWITCH
60A 3P 600V SPEC GRADE STAINLESS
6P 25A UL508 NF SW
6P 30A UL98 NF SW
6P 40A UL508 NF SW
6P 60A UL 508 NF SW
6P SW 100A NF UL98
Accessory for MCOR-2 Additional bottom c
Add On Neutral Switching Pole For 69 Iso
Aux contact for starter
Aux. cont. block transv. 2NC
Auxiliary Contact 2 NO for Base and DIN
Auxiliary Contact Block 1 Normally Open
Auxiliary Contact Block 1 Open + 1 Close
Auxiliary Contact Block Side Mount 1 Nor
Auxiliary COntact Block Top Mount 2 Norm
Base Mount Door Interlock Isolator Body
Black External Handle Extension Shaft 31
CHANGE OVER SWITCH
Coil Suppressor for MC10-MC74 12-48V AC(
Contactor 3 Pole Open 11kW 22A AC3 1 Nor
Contactor 3 Pole Open 11kW 24A AC3 110V
Contactor 3 Pole Open 11kW 24A AC3 24V D
Contactor 3 Pole Open 15kW 32A AC3 110V
Contactor 3 Pole Open 15kW 32A AC3 24V D
Contactor 3 Pole Open 18.5kW 40A AC3 24V
Contactor 3 Pole Open 22kW 50A AC3 110V
Contactor 3 Pole Open 22kW 50A AC3 24V D
Contactor 3 Pole Open 30kW 62A AC3 24V A
Contactor 3 Pole Open 37kW 74A AC3 110V
Contactor 3 Pole Open 45kW 90A AC3 110-
Contactor 3 Pole Open 55kW 115A AC3 110
Contactor 3 Pole Open 7.5kW 18A AC3 1 No
Contactor 3 Pole Open 75kW 150A AC3 110V
CONTACTOR 37KW 3 POLE MC74-S-00 24Vdc
DIN Mounting Bracket For MCOR-2 and MCOR
DIS SW, 4-P, 40A/600V, NF RTSIDE
Disconnect Switch Assembly, 30A
Disconnect Switch Assembly
Disconnect Switch Kit, 100A, Fusible
Disconnect Switch Kit, 100A, Pistol,
Disconnect Switch Kit, 100A/600V,
DISCONNECT SWITCH KIT, 3-P 16A, D/M
Disconnect Switch Kit, 3-P 16A,
Disconnect Switch Kit, 3-P, 100A/
Disconnect Switch Kit, 3-P, 16A/600V
Disconnect Switch Kit, 3-P, 200A,
Disconnect Switch Kit, 3-P, 25A, NF,
Disconnect Switch Kit, 3-P, 25A, NF
Disconnect Switch Kit, 3-P, 30A, Fus
Disconnect Switch Kit, 3-P, 400A,
Disconnect Switch Kit, 3-P, 60A Max,
Disconnect Switch Kit, 3-Pole, 80A,
DISCONNECT SWITCH KIT, 400A/600V, NF
Disconnect Switch Kit, 60A, Fusible,
Disconnect Switch Kit, 60A, Pistol,
Disconnect Switch Kit, 60A, Selector
DISCONNECT SWITCH KIT, 80A, PISTOL
Disconnect Switch Kit, fusible, 30A,
DISCONNECT SWITCH KIT
Disconnect Switch, 3-P, 100A/600V
Disconnect Switch, 3-P, 100A/600VAC,
DISCONNECT SWITCH, 3-P, 100A/600VAC
Disconnect Switch, 3-P, 150A/600VAC,
Disconnect Switch, 3-P, 16A, N4/4X,
Disconnect Switch, 3-P, 16A, N4X,
Disconnect Switch, 3-P, 16A/600V,
Disconnect Switch, 3-P, 200A
Disconnect Switch, 3-P, 25A, N4X,
DISCONNECT SWITCH, 3-P, 25A/600V, NF
Disconnect Switch, 3-P, 25A/600V,
Disconnect Switch, 3-P, 30A/600V, Fu
Disconnect Switch, 3-P, 30A/600V,
Disconnect Switch, 3-P, 30A/600VAC,
Disconnect Switch, 3-P, 32A, N4X,
Disconnect Switch, 3-P, 32A/600V,
Disconnect Switch, 3-P, 40A, N1
Disconnect Switch, 3-P, 40A, N4/4X,
Disconnect Switch, 3-P, 40A, N4X,
Disconnect Switch, 3-P, 40A/600V,
Disconnect Switch, 3-P, 40A/600VAC,
Disconnect Switch, 3-P, 600A/600V,
Disconnect Switch, 3-P, 60A/600V, NF
Disconnect Switch, 3-P, 60A/600V,
Disconnect Switch, 3-P, 60A/600VAC
Disconnect Switch, 3-P, 63A/600V,
Disconnect Switch, 3-P, 80A/600V,
Disconnect Switch, 3-P, 80A/600VAC,
Disconnect Switch, 30A/600V,
Disconnect Switch, 3P, 400A, UL98
Disconnect Switch, Enclosed, 25A,
Disconnect Switch, Enclosed
Disconnect Switch, Fused, 1-P,
Disconnect Switch, Fused, 3-P,
DISCONNECT SWITCH
DISCONNECT, 100A UNFUSED, 4X
DISCONNECT, 30A UNFUSED, 4X,LED
Disconnect, 30A, 600V, 3-P, 25 HP
DISCONNECT,NON-FUSIB LE,NON-METALLIC,
Door-coupling R/Y 315mm shaft length for
Enclosed AC Disconnect Switch, NEMA 4X
Enclosed Disc. Switch, 3 pole
Enclosed Disconnect Switch, 3-P, 16A
Enclosed Disconnect Switch, 3-P, 25A
Enclosed Disconnect Switch, 3-P, 40A
Enclosed Disconnect Switch, 3-P, 60A
Enclosed Disconnect Switch, 3-P, 80A
Enclosed Disconnect Switch, 3-P,
Enclosure For Wall Mounting B/G
ENCLOSURE PR SIRCO M1 30A SWITCH
FOURTH POLE OT63-80
Fused Disconnect, 30A/240V 1Ph Max,
FUSERBLOC CD CC 3X30A
FUSERBLOC CD J 3X30A
FUSERBLOC J 3X400A F/L
FUSERBLOC J 3X600A F/L
FUSERBLOC L 3X800A F/L
FUSERBLOC TS J 2X30A F/L
FUSERBLOC TS J 3X100A F/L
FUSERBLOC TS J 3X200A F/L
FUSERBLOC TS J 3X30A F/L
FUSERBLOC TS J 3X60A F/L 200kA
FUSERBLOC TS J 4X30A F/L
i3 controller 14DI 10DO 1 Comms LAN
i3 controller 8DI 4DO 8AI 4AO 1 Com
Interlock For MC50 to MC74 Contactors an
Interlock For MC90 & MC115 Contactors
IP66 Encl. Door Interlock, 3 Pole, 63A
iSmart Digital Expansion Module Power -
iSmart Expansion Unit Power - 24VDC 4 PT
Isolator 3 Pole 100A Enclosed IP66 200x1
Isolator 3 Pole 125A Red/Yellow IP66
Isolator 3 Pole 25A Enclosed IP66
Isolator 3 Pole 32A Enclosed IP66
Isolator 3 Pole 40A Enclosed IP66
Isolator Extension Shaft 200mm For 69 Ra
Isolator Extension Shaft 400mm For 69 Ra
Isolator Rotary Handle 64x64mm Black 2 p
L11-J60-1753 LOADSWITCH 3P 60
Link Module between starter and contacto
Link Module C4/32... with Contactor up t
Link Module To Connect The C4/32... MCB
Man Cont 30A 600VAC 2Pole Front Screw BK
Man Cont 30A 600VAC 3P ST FrontWire BK
Man Cont 40A 600VAC 2Pole Bamp;S BK
Manual Starter 1.6A-2.5A OL Range 100kA
Manual Starter 14A-22A OL Range 100kA SC
Manual Starter 2.5A-4A OL Range 100kA SC
Manual Starter 4A-6A OL Range 100kA SC
Manual Starter 5A-8A OL Range 100kA SC
Manual Starter 9A-13A OL Range 100kA SC
Metal enclosed switch, Type 4, GM,
Mini Contactor 3 Pole Open 4kW 9A AC3 1
Mini Contactor 3 Pole Open 5.5kW 12A AC3
NF DISC. SW. 100A C/W PISTOL+SHAFT
NF DISC. SW. 20A C/W SELECTOR HDL
NF DISC. SW. 60A C/W PISTOL + SHAFT
Non-Fused Disconnect, 60A/240V Max,
NON-FUSIBLE SWITCH/400A/3 POLE
OS200J03/OT200U03 FLANGE MECH
Overload Terminal Set For MCOR-1
Panel mount AC disconnect 32A 3 pole 600
Panel Mount Isolator 3 Pole 100A Supplie
Panel Mount Isolator 3 Pole 125A Supplie
Panel Mount Isolator 3 Pole 20A Supplied
Panel Mount Isolator 3 Pole 25A Supplied
Panel Mount Isolator 3 Pole 40A Supplied
Panel Mount Isolator 3 Pole 63A Supplied
Panel Mount Isolator 3 Pole 80A Supplied
POLYCARBONATE ENCL. SWITCH, 3 POLE
PS, IEC, MECHINT, 3P4W, 30A 3P 250V, W/T
Pushbutton Centre Actuation Lug For Cent
R9D3200U+PHR2N12F+SF 320PH10X10+LK3R9DL
Reversing Starter Connector For MC24/32
Rotary Disconnect Switch, Door or
ROTARY DISCONNECT, 480VAC, WITH
Sensor; Disconnect with Picofest;
SHEET METAL ENCL. SWITCH, 3 POLE
SHROUDS LINE-LOAD 3P M2
SIRCO 3X400A F
SIRCO 3X800A F
SIRCO 4X200A F
SIRCO M1 3X16A
SIRCO M1 3X20A
SIRCO M1 3X25A
SIRCO M1 3X32A
SIRCO M1 3X40A
SIRCO M2 3X63A
SIRCO M2 3X80A
SIRCO M3 3X100A
SIRCO M3 3X60A
SIRCO MV 4X160A
SIRCO V 3X200A F/L
SIRCO V 3X30A
STAINLESS STEEL ENCLOSED SWITCHES
SWITCH 3P 25A UL508 NF 6MM
SWITCH DISCONNECTOR
SWITCH FUSE
SWITCH NF 3P 100A UL98
SWITCH NF 3P 125A UL98
SWITCH NF 3P 16A UL508
SWITCH-DISCONNECTOR
SWITCH
TeSys Vario - emergency stop switch
Thermal Magnetic Motor Circuit Breaker 2
Thermal Magnetic Motor Circuit Breaker 3
Thermal Magnetic Motor Circuit Breaker 4
Thermal Magnetic Motor Circuit Breaker 5
Thermal Magnetic Motor Circuit Breaker 8
Thermal Overload Relay 0.27-0.4A MC10 To
Thermal Overload Relay 1.2-1.8A MC10 To
Thermal Overload Relay 10-14A /YD 18-24A
Thermal Overload Relay 13-18A/YD 23-31A
Thermal Overload Relay 14-20A/YD 24-35A
Thermal Overload Relay 17-24A/YD 30-41A
Thermal Overload Relay 20-28A/YD 35-48A
Thermal Overload Relay 23-32A/YD 40-55A
Thermal Overload Relay 28-42A/YD 48-73A
Thermal Overload Relay 8-11A/YD 14-19A M
Thermal Overload Relay For MC141 To MC17
Thermal Overload Relay For MC50 To MC74
Thermal Overload Relay For MC90 To MC115
Trip Alarm 1NO 1NC aux. contact for C4/3
Type E line side terminal
UL 98 Fusible Switch 600VAC Class CC
UL 98 Fusible Switch 600VAC Class J
UL 98 Non-Fusible Switch 600VAC 100A
UL489 H-FRAME 3P 30A J-FusROTARY DISC
UL508 A-FRAME 3P 16A NF ROTARY DISC
UL508 A-FRAME 3P 25A NF ROTARY DISC
UL508 A-FRAME 3P 30A NF ROTARY DISC
UL508 A-FRAME 3P 40A NF ROTARY DISC
UL508 B-FRAME 3P 60A NF ROTARY DISC
UL508 B-FRAME 3P 80A NF ROTARY DISC
UL508 Switch 600VAC Non-Fused 40A
UL98 C-FRAME 3P 100A NF ROTARY DISC
UL98 C-FRAME 3P 30A NF ROTARY DISCONNECT
UL98 C-FRAME 3P 60A NF ROTARY DISCONNECT
UL98 D-FRAME 3P 200A NF ROTARY Sw
UL98 J-FRAME 3P 30A J-FusROTARY DISC
UL98 J-FRAME 3P 60A J-FUS ROTARY 100KAIC
UL98 K-FRAME 3P 100A J-FusROTARY DISC
Wiring module up to 63A