Galco Industrial Electronics Datasheets for Temperature Probes
Temperature probes are devices used to sense and measure temperature. Probe technology options include thermocouple, RTD, thermistor, and solid state types.
Temperature Probes: Learn more
| Product Name | Notes |
|---|---|
| 1/8 X 6 IN UNGROUNDED TYPE J T/C, | |
| 10K TYPE II DUCT TEMP SENSOR,6 IN/ | |
| 20K DUCT TEMP SENSOR, 6 IN. | |
| 20K TEMP SENSOR FOR MIXED/DISCHARGE | |
| 4-20MA Outdoor AIR TEMP Sensor | |
| 5 IN.STLSS STL IMMERSION | |
| Averaging 100ft., 4X | |
| Averaging 24ft., Gd | |
| Bal Sens.Wall Box Mt.Tb; Balancing | |
| DCT PT Sensor, 20-120#F, 18in. PROBE | |
| Duct 4in., Gd | |
| Duct 4in., Pb | |
| Duct 8in., Gd | |
| Duct 8in., Pb | |
| Duct Probe Sensor 8 In; Duct Mount | |
| Duct PT Sensor, NTC 10K OHM TYP2, 4 | |
| Duct Temp Sensor, Flange Mount, 6ft | |
| Duct Temp Sensor, Flange Mount, 6in | |
| Duct Temp Sensor, Flange Mount, | |
| Duct Temp Sensor, Steel NEMA-1, 10K | |
| Duct Temp Sensor, Steel NEMA-1, 20K | |
| Duct Temperature Sensor, 18in. Probe, | |
| Duct Temperature Transducer, 24VDC | |
| EI1102101/TJ120-ICSS -18U-6-GG/ | |
| FLEX AVER Sensor, 20-120#F, 24FT | |
| FLEX AVER Sensor, PT 1K OHM, 24FT | |
| Flying lead temperature sensor, c/w | |
| Immer 2.5in., Gd | |
| Immer 4in., 4X | |
| Immersion Well Sensor, NTC 100K OHM | |
| Ni 1K Mod Jack/Warm/Cool; Nickel 1K | |
| NS8000 SERIES NETWORK SENSOR | |
| Pipe Immersion Temp Sensor, Steel | |
| PT1000 5IN IMMERSION | |
| PT1000 STANDARD TEMP PROBE,FOR T775 | |
| Ptc Silicon Sensor; With High | |
| Ptc Silicon Sensor; With Pvc Cable | |
| Ptc Silicon Sensor; With Shielded | |
| Room Network Sensor, Temperature, | |
| RTS, RH 2pct., TEC DIG., F-F, SL | |
| T-Couple, J Type, 0.125in. OD X 12in., | |
| T-Couple, J Type, 0.188in. OD X 12in., | |
| T-Couple, J Type, 0.188in. OD X 18in., | |
| T-Couple, K Type, 0.062in. OD X 3in., | |
| T-Couple, K Type, 0.125in. OD X 12in., | |
| T-Couple, K Type, 0.125in. OD X 18in., | |
| T-Couple, K Type, 0.125in. OD X 6in., | |
| Te-631Jm-1;Duct Probe 1K; 1000 Ohm | |
| TEC RM Sensor-w/STPT,IND,OV RD,BG | |
| TEC RM Sensor-White | |
| Temp Sensor, Aluminum Wall Plate | |
| Temp Sensor, Duct Averaging, 8 FT | |
| Temp Sensor, Duct, 12 Inch | |
| Temp Sensor, Duct, 18 Inch | |
| Temp Sensor, Duct, 4 Inch | |
| Temp Sensor, Echelon Compatible, | |
| Temp Sensor, Immersion, 2 Inch | |
| Temp Sensor, Low Profile Button, | |
| Temp Sensor, Outside Air | |
| Temp Sensor, SS Wall Plate | |
| Temp,VAV,4 In SS Probe w/Plate,10k | |
| Temp,Wall,LCD,10mV/C ,Linitemp | |
| Temperature Sensor, Duct 100mm (4in.) | |
| Temperature Sensor, Duct 200mm (8in.) | |
| Temperature Sensor, Duct 300mm | |
| Temperature Sensor, Duct Average, | |
| Temperature Sensor, Stainless plate | |
| Thermostat |