ILSCO Corporation Mechanical Cable Lug AU-350

Description
CHAMFERED WIRE ENTRY, DUAL RATED TYPE ELECTRO TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL 2-7/8 INCH OVERALL LENGTH 6 AWG MIN. CONDUCTOR SIZE 350 KCMIL MAX. CONDUCTOR SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL 453G/467, CSA APPROVAL 2 CONDUCTOR(S) 1/2 INCH STUD SIZE 1-3/4 INCH LENGTH X 1-57/64 INCH WIDTH X 1/4 INCH THICKNESS PAD SIZE 1 PAD HOLE(S) 5/16 INCH HEX HEAD SCREW TYPE ROHS COMPLIANT OVERALL HEIGHT 1-3/8 INCH VOLTAGE RATING 35 KILOVOLT TEMPERATURE RATING 90 DEG C AU MODEL
Datasheet
Description
CHAMFERED WIRE ENTRY, DUAL RATED TYPE ELECTRO TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL 2-7/8 INCH OVERALL LENGTH 6 AWG MIN. CONDUCTOR SIZE 350 KCMIL MAX. CONDUCTOR SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL 453G/467, CSA APPROVAL 2 CONDUCTOR(S) 1/2 INCH STUD SIZE 1-3/4 INCH LENGTH X 1-57/64 INCH WIDTH X 1/4 INCH THICKNESS PAD SIZE 1 PAD HOLE(S) 5/16 INCH HEX HEAD SCREW TYPE ROHS COMPLIANT OVERALL HEIGHT 1-3/8 INCH VOLTAGE RATING 35 KILOVOLT TEMPERATURE RATING 90 DEG C AU MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Lug - AU-350 - ILSCO Corporation
Cincinnati, OH, USA
Mechanical Cable Lug
AU-350
Mechanical Cable Lug AU-350
CHAMFERED WIRE ENTRY, DUAL RATED TYPE ELECTRO TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL 2-7/8 INCH OVERALL LENGTH 6 AWG MIN. CONDUCTOR SIZE 350 KCMIL MAX. CONDUCTOR SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL 453G/467, CSA APPROVAL 2 CONDUCTOR(S) 1/2 INCH STUD SIZE 1-3/4 INCH LENGTH X 1-57/64 INCH WIDTH X 1/4 INCH THICKNESS PAD SIZE 1 PAD HOLE(S) 5/16 INCH HEX HEAD SCREW TYPE ROHS COMPLIANT OVERALL HEIGHT 1-3/8 INCH VOLTAGE RATING 35 KILOVOLT TEMPERATURE RATING 90 DEG C AU MODEL
  • CHAMFERED WIRE ENTRY, DUAL RATED TYPE
  • ELECTRO TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL
  • 2-7/8 INCH OVERALL LENGTH
  • 6 AWG MIN. CONDUCTOR SIZE
  • 350 KCMIL MAX. CONDUCTOR SIZE
  • COPPER/ALUMINUM CONDUCTOR MATERIAL
  • UL 453G/467, CSA APPROVAL
  • 2 CONDUCTOR(S)
  • 1/2 INCH STUD SIZE
  • 1-3/4 INCH LENGTH X 1-57/64 INCH WIDTH X 1/4 INCH THICKNESS PAD SIZE
  • 1 PAD HOLE(S)
  • 5/16 INCH HEX HEAD SCREW TYPE
  • ROHS COMPLIANT
  • OVERALL HEIGHT 1-3/8 INCH
  • VOLTAGE RATING 35 KILOVOLT
  • TEMPERATURE RATING 90 DEG C
  • AU MODEL
Supplier's Site Datasheet
ILSC Mechanical Lugs - AU-350 - Galco Industrial Electronics
Madison Heights, MI, United States
ILSC Mechanical Lugs
AU-350
ILSC Mechanical Lugs AU-350
Mechanical Lug, Accepts (2)350MCM -

Mechanical Lug, Accepts (2)350MCM -

Supplier's Site

Technical Specifications

  ILSCO Corporation Galco Industrial Electronics
Product Category Wire Terminals Wire Terminals
Product Number AU-350 AU-350
Product Name Mechanical Cable Lug ILSC Mechanical Lugs
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OP-055-M5-L1 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers
Connector Contacts - 1-104480-2 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
terminal block phoenix connector - terminal block phoenix connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details