ILSCO Corporation Mechanical Cable Lug CP-250

Description
HIGH CONDUCTIVITY COPPER ALLOY MATERIAL 1-31/32 INCH OVERALL LENGTH 6 AWG MIN. CONDUCTOR SIZE 250 KCMIL MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 486A/B, CSA APPROVAL 1 CONDUCTOR(S) 3/8 INCH STUD SIZE 15/16 INCH W PAD SIZE 1 PAD HOLE(S) STRAIGHT PAD TYPE 1/2 INCH HEX SCREW TYPE TEMPERATURE RATING 90 DEG C STUD HOLE SIZE 13/32 INCH SIZE 1-1/16 INCH H PACKAGING QUANTITY 25 CP MODEL
Datasheet
Description
HIGH CONDUCTIVITY COPPER ALLOY MATERIAL 1-31/32 INCH OVERALL LENGTH 6 AWG MIN. CONDUCTOR SIZE 250 KCMIL MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 486A/B, CSA APPROVAL 1 CONDUCTOR(S) 3/8 INCH STUD SIZE 15/16 INCH W PAD SIZE 1 PAD HOLE(S) STRAIGHT PAD TYPE 1/2 INCH HEX SCREW TYPE TEMPERATURE RATING 90 DEG C STUD HOLE SIZE 13/32 INCH SIZE 1-1/16 INCH H PACKAGING QUANTITY 25 CP MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Lug - CP-250 - ILSCO Corporation
Cincinnati, OH, USA
Mechanical Cable Lug
CP-250
Mechanical Cable Lug CP-250
HIGH CONDUCTIVITY COPPER ALLOY MATERIAL 1-31/32 INCH OVERALL LENGTH 6 AWG MIN. CONDUCTOR SIZE 250 KCMIL MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 486A/B, CSA APPROVAL 1 CONDUCTOR(S) 3/8 INCH STUD SIZE 15/16 INCH W PAD SIZE 1 PAD HOLE(S) STRAIGHT PAD TYPE 1/2 INCH HEX SCREW TYPE TEMPERATURE RATING 90 DEG C STUD HOLE SIZE 13/32 INCH SIZE 1-1/16 INCH H PACKAGING QUANTITY 25 CP MODEL
  • HIGH CONDUCTIVITY COPPER ALLOY MATERIAL
  • 1-31/32 INCH OVERALL LENGTH
  • 6 AWG MIN. CONDUCTOR SIZE
  • 250 KCMIL MAX. CONDUCTOR SIZE
  • COPPER CONDUCTOR MATERIAL
  • UL 486A/B, CSA APPROVAL
  • 1 CONDUCTOR(S)
  • 3/8 INCH STUD SIZE
  • 15/16 INCH W PAD SIZE
  • 1 PAD HOLE(S)
  • STRAIGHT PAD TYPE
  • 1/2 INCH HEX SCREW TYPE
  • TEMPERATURE RATING 90 DEG C
  • STUD HOLE SIZE 13/32 INCH
  • SIZE 1-1/16 INCH H
  • PACKAGING QUANTITY 25
  • CP MODEL
Supplier's Site Datasheet
ILSC Mechanical Lugs - CP-250 - Galco Industrial Electronics
Madison Heights, MI, United States
ILSC Mechanical Lugs
CP-250
ILSC Mechanical Lugs CP-250
Copper Post Connector, 5/16in. Stud

Copper Post Connector, 5/16in. Stud

Supplier's Site

Technical Specifications

  ILSCO Corporation Galco Industrial Electronics
Product Category Wire Terminals Wire Terminals
Product Number CP-250 CP-250
Product Name Mechanical Cable Lug ILSC Mechanical Lugs
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-163088-0 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.5000 mm2
View Details
0.140″ Insulated Spade Lug - 9209 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Wire Lug
Features Insulated
View Details
Bootlace Ferrules - 1787289 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 0.5000 mm2
View Details