Galco Industrial Electronics Datasheets for Posts, Spacers, and Standoffs
Posts, spacers and standoffs are threaded and used in applications where boards, plates, or other items need to be fastened to each other.
Posts, Spacers, and Standoffs: Learn more
| Product Name | Notes |
|---|---|
| Insulating Spacer 120M6 | |
| Insulating Spacer 15M6 | |
| Insulating Spacer 30M5 | |
| Insulating Spacer 45M5 | |
| Insulator, 1-1/2in. Height, 1/4in.-20 x | |
| Insulator, 1-1/2in. Height, 3/8in.-16 x | |
| Insulator, 1-1/2in.Height, 5/16in.-18 x | |
| Insulator, 1-1/4in. Height, 1/4in.-20x | |
| Insulator, 1-1/4in. Height, 3/8in.-16 x | |
| Insulator, 1-3/8in. Height, 3/8in.-16 x | |
| Insulator, 100mm hgt, M12 Thread | |
| Insulator, 100mm Hgt, M16 Thread | |
| Insulator, 15mm Hgt, M4 Thread | |
| Insulator, 1in. Height, 5/16-18x5/16in. | |
| Insulator, 1in.Height, 1/4in.-20x5/16in. | |
| Insulator, 2-1/2in. Height, 1/2in.-13 x | |
| Insulator, 2-1/2in. Height, 3/8in.-16 x | |
| Insulator, 2-1/4in. Height, 1/2in.-13 x | |
| Insulator, 2-1/8in. Height, 1/2in.-13x | |
| Insulator, 2-1/8in. Height, 3/8in.-16x | |
| Insulator, 2-3/4in. Height, 3/8in | |
| Insulator, 20mm Hgt, M4 Thread | |
| Insulator, 20mm Hgt, M6 Thread | |
| Insulator, 25mm Hgt, M5 Thread | |
| Insulator, 25mm Hgt, M6 Thread | |
| Insulator, 2in. Height, 1/2in.-13x5/8in. | |
| Insulator, 2in. Height, 3/8in.-16x9/16in | |
| Insulator, 2in. Height, 5/16in.-18x1/2in | |
| Insulator, 3-1/2in. Height, 3/8in.-16 x | |
| Insulator, 3-1/4in. Height, 1/2in.-13 x | |
| Insulator, 3-1/4in. Height, 3/8in.-16 x | |
| Insulator, 30mm Hgt, M10 Thread | |
| Insulator, 30mm Hgt, M6 Thread | |
| Insulator, 30mm Hgt, M8 Female/ | |
| Insulator, 30mm Hgt, M8 Thread | |
| Insulator, 35mm Hgt, M10 Thread | |
| Insulator, 35mm Hgt, M6 Thread | |
| Insulator, 35mm Hgt, M8 Thread | |
| Insulator, 3in. Height, 1/2in.-13 x 5/8i | |
| Insulator, 40mm Hgt, M10 Thread | |
| Insulator, 40mm Hgt, M12 Thread | |
| Insulator, 40mm Hgt, M6 Thread | |
| Insulator, 40mm Hgt, M8 Thread | |
| Insulator, 45mm Hgt, M10 Thread | |
| Insulator, 45mm Hgt, M8 Thread, 47mm | |
| Insulator, 50mm Hgt, M10 Thread | |
| Insulator, 50mm Hgt, M6 Thread | |
| Insulator, 50mm Hgt, M8 Thread | |
| Insulator, 60mm Hgt, M12 Thread | |
| Insulator, 60mm Hgt, M16 Thread | |
| Insulator, 60mm Hgt, M8 Thread | |
| Insulator, 70mm Hgt, M16 Thread | |
| Insulator, 75mm Hgt, M10 Thread | |
| Insulator, 80mm hgt, M12 Thread | |
| Insulator, 80mm hgt, M16 Thread |