Galco Industrial Electronics Datasheets for Triacs
Triacs are three-terminal silicon devices that are configured in an inverse parallel arrangement to provide load current during both halves of the AC supply voltage. They are often used to control motor speed.
Triacs: Learn more
| Product Name | Notes |
|---|---|
| AC Motor Control, 10A/120VAC Max @ | |
| AC Motor Control, 10A/240VAC Max, | |
| AC Motor Control, 120VAC, H9074 | |
| AC Motor Control, 12A/120VAC Max, | |
| AC Motor Control, 15A/120VAC, | |
| AC Motor Control, 15A/240VAC Max, | |
| AC Motor Control, 15A/277VAC Max, | |
| AC Motor Control, 2.5A/115VAC Max, | |
| AC Motor Control, 2.5A/120VAC Max, | |
| AC Motor Control, 2.5A/240VAC Max, | |
| AC Motor Control, 3A/120VAC Max, | |
| AC Motor Control, 3A/240VAC Max, | |
| AC Motor Control, 4A/120VAC Max, | |
| AC Motor Control, 5A/120VAC Max, | |
| AC Motor Control, 5A/120Vac | |
| AC Motor Control, 5A/230VAC Max, | |
| AC Motor Control, 5A/277VAC Max, | |
| AC Motor Control, 6A/120VAC Max, | |
| AC Motor Control, 6A/240VAC Max, | |
| AC Motor Control, 6A/277VAC Max, | |
| AC Motor Control, 8A/120VAC Max, | |
| AC Motor Control, 8A/240VAC Max, | |
| AC Motor Control, 8A/277VAC Max, | |
| AC Motor Control | |
| Chassis Mount, 7A@120VAC | |
| Chassis Mount, 7A@240VAC | |
| Chassis Mount, 9A@120VAC | |
| Chassis Mount, 9A@240VAC | |
| KB 120VAC; 4A; DC SPEED CONTROLLER | |
| Triac Control, 4A@120VAC, Panel Mnt | |
| TRIAC, TO-238AB, 600V, 35A |