Galco Industrial Electronics Datasheets for Industrial Valves

Valves are mechanical devices that control the flow and pressure of liquids, gases, and slurries within a system. They are also known as regulators and are used in a wide variety of applications. Valves vary greatly in size, design, function, and operation.
Industrial Valves: Learn more

Product Name Notes
1 1/2in.N.C,B.Z,250,25 .0CV,=pct.,HC
1 1/2in.N.C.,SS,250,25 .0CV,STEAM
1 1/4in.N.C.,SS,250,16 .0CV,STEAM
1/2in. 2W Ball Valve 7.4Cv; Brass
1/2in.NC,Valve,4.0 CV,BZ,NPT-Union
1/2in.REFRIGERATION Valve
180N CORELLA USA/ACTUATOR
1in. NC,Valve,SS,250,10.0 CV,STEAM
1in. Pressure Ind. Control Valve 9
1in.; 11.6 Cv; Npt; Pdtc; 2W; Ss Trim
2 Valve 1400 Scim Supply Valve
2in. 2W 160CV SS Ball Valve+GMA161.1P
2in. NC,Valve,SS,250,40. CV,STEAM
2W,.75/4.1,SWT Zone Valve
2WNC SS =pct. OR FXF 1.50/25.00
3 WAY WATER/GLYCOL MIXING VALV
3-Piece NPT SS Ball Valve,
3/4in. 2W Ball Valve 7.4Cv; Brass
3W1-1/2Npt28.9Mp W/P9-13#
3WMX BZ,=pct.,OR,FXF,1.00 /10.00
4in. MIX GLOBE VALVE ANSI125 FLG CV160
ACTUATOR 0/2..10V,UL,CONDUIT C
Actuator 24 Vac; Lb; Incremental
ACTUATOR 24V,UL,CONDUIT CON
ACTUATOR CORELLA US VERS.1800N
ACTUATOR DIRECT COUPLED VALVE TYPE
ACTUATOR ML6425B3005 FOR USA
Actuator, Electric, 2Pos, SR, 208
Actuator, Electric, 2Pos, SR, 24
Actuator, Electric, 2Pos, SR, 277
Actuator, Electric, 2Pos, SR,
Actuator, Electric, Float, NSR, 24
Actuator, Electric, Float/Prop,
Actuator, Electric, Prop, 0-10
Actuator, Pneumatic, 2Pos/Prop, Slt
Adjustable Precision Regulator (w/o
Adjustable Regulator, 1/4in. Port
Angle Seat Valve,
Anlg-Pneu W/Gauge, 2 Valve
ANSI 125, 3-WAY, 4, MIX
Brass Ball Valve 600 PSI Full Port
Commercial Water Reg Valv; 1/2in.
Commercial Water Reg Valv; 3/4in.
CREVAL 24V/EDC ACTUATOR
Diaphragm Valve 1In Size Coupling
E/H Actuator 20MM 24VAC MOD SR,
E/H Actuator 40mm 24VAC MOD SR,
EDC ACTUATOR USA REV.
ELEC/MECH ACT,0-10VDC,30S,NSR
Electric Actuator; Nsr; Floating
ELECTRIC LINEAR VALVE ACTUATOR
Electromechanical Valve Actuator 24
Filter-Regulator, 1/4in. Port Size,
Filter/Dripwell Regulator (with
GLOBE VALVE
H3U Series, Angled Pattern SS
H3U Series, SS Needle Valve, 1/4in.
H3U Series, SS Needle Valve, 1/8in.
H4 Series, SS Check Valve, 1/2in.
H4 Series, SS Check Valve, 1/4in.
H4 Series, SS Check Valve, 3/8in.
H4-A Series, SS Adjustable Check
H4-HP Series, SS Check Valve, 1/2in.
H4-HP Series, SS Check Valve, 1/4in.
H4-HP Series, SS Check Valve, 12mm
H8 Series, straight SS Ball Valve,
H9 Series, SS Relief Valve, Let-Lok
H9 Series, SS Relief Valve, Male
High Flow Air Pressure Regulator,
MAGNETIC Valve, 1in. ,0-10V
NC,Roller Plunger,valve,5-32 Ports
Needle Valve, 1/2 NPT, Female x
Needle Valve, 1/2 NPT, Male x
Needle Valve, 1/4 NPT, Female x
Needle Valve, 1/4 NPT, Male x
NPT Ball Valve,
O To 10 Vdc Prop.Contr.; O To 10
Precision Regulator High Relief
Precision Regulator, 1/4in. Port Size,
Precision Regulator, 3/8in. Port Size,
Precision Regulator: Low Range
PRINZING BALL VALVE LO - SMALL RED
Regulator, 1/4in. Port Size, 0-100PSI
Rotary Actuator; 27 Lb In; (3N-M)
Rotary Actuator; 70 Lb In; (8N-M)
SINGLE SEATED 2-WAY VALVE
Svs Valve Plug Form A 18Mm
Temp Act Modulating Valve; 115/180
Temp Act Modulating Valve; Temp
Uva Linear Actr. Ccw; Actuator
VALVE ACTUATOR DIGITAL INTERFACE
Valve Actuator, 24VAC, 0-10VDC or
VALVE ACTUATOR
Valve Actuators, 24V AC/DC, 30s
Valve Cartridge Packing Assembly:
VALVE, SPRING RETURN,
Valve, Stainless Steel, Ball,
Valve, Stainless Steel, Check,
Valve, Stainless Steel, Needle,
Valve, Stainless Steel, Relief,
Valve, Stainless Steel, Toggle,
Valve, Ultra Clean Series,
Valve,Directional Control,
Valve,Heavy Duty
Valve,High Pressure,Side Porting
Valve: 1 in, 2W, Zone, NPT, BR, 8
Valve: 1/2 in, 2W, Globe, STR, NPT,
Valve: 1/2 in, 2W, Zone, NPT, BR,
Valve: 1/2 in, 2W, Zone, SWT, BR, 1
Valve: 1/2 in, 2W, Zone, SWT, BR,
Valve: 1/2 in, 3W Mix, Globe, NPT,
Valve: 1/2 in, 3W Mix/Div, Zone,
Valve: 3/4 in, 2W, Zone, FLR, BR,
Valve: 3/4 in, 2W, Zone, NPT, BR,
Valve: 3/4 in, 2W, Zone, SWT, BR,
Valve: 3/4 in, 3W Mix/Div, Zone,
Valve
Watervalve 1 In Npt Da; Hp Refrig;
Zone Valve Actuator NC,24V, ON/OFF