Galco Industrial Electronics Datasheets for Grommets

Grommets are eyelets that are used to strengthen or protect an opening, or to insulate and protect an object passing through an opening. They are made from metal, plastic, or rubber materials and are usually round, oval, oblong, square or rectangular.
Grommets: Learn more

Product Name Notes
Cable Entry Grommet, For Terminated Cabl
Cable Grommet, For Terminated Cables, 10
Cable Grommet, For Terminated Cables, 11
Cable Grommet, For Terminated Cables, 12
Cable Grommet, For Terminated Cables, 13
Cable Grommet, For Terminated Cables, 14
Cable Grommet, For Terminated Cables, 15
Cable Grommet, For Terminated Cables, 16
Cable Grommet, For Terminated Cables, 17
Cable Grommet, For Terminated Cables, 18
Cable Grommet, For Terminated Cables, 19
Cable Grommet, For Terminated Cables, 2-
Cable Grommet, For Terminated Cables, 20
Cable Grommet, For Terminated Cables, 21
Cable Grommet, For Terminated Cables, 22
Cable Grommet, For Terminated Cables, 23
Cable Grommet, For Terminated Cables, 24
Cable Grommet, For Terminated Cables, 25
Cable Grommet, For Terminated Cables, 26
Cable Grommet, For Terminated Cables, 27
Cable Grommet, For Terminated Cables, 28
Cable Grommet, For Terminated Cables, 29
Cable Grommet, For Terminated Cables, 2x
Cable Grommet, For Terminated Cables, 3-
Cable Grommet, For Terminated Cables, 4-
Cable Grommet, For Terminated Cables, 4x
Cable Grommet, For Terminated Cables, 5-
Cable Grommet, For Terminated Cables, 6-
Cable Grommet, For Terminated Cables, 7-
Cable Grommet, For Terminated Cables, 8-
Cable Grommet, For Terminated Cables, 9-
Cable Grommet, For Terminated Cables, Ad
Cable Grommet, For Terminated Cables, bl
Cable Grommet, M25, Accepts 3-12mm
EMC-BTK, Blank Grommet, Black
EMCBTK Black
Grommet,1/2in. Inside Diameter,CD/4
Grommet,1/4in. Inside Diameter,CD/6
Grommet,3/8in. Inside Diameter,CD/5,
Grommet,Rubber,Cut out Hole 0.25in.,
Grommet,Rubber,Cut out Hole 0.375in.,
Grommet,Rubber,Cut out Hole 0.437in.,
Grommet,Rubber,Cut out Hole 0.75in.,
GROMMETING EXTD .085IN NAT NY 100FT
Grommets,Assorted,2 Each,CL/8
KEL-DPF 40/12-27 grey
KEL-DPF 50/22-36 black
KEL-DPF 50/22-36 grey
KEL-JUMBO flex 27-48
Slotted Grommet, Natural, Adh. PE, 2.5mm
Slotted Grommet, Natural, Adh. PE, 3.7mm
Solid Grommet, Black, PE, 2.5mm Max Pane
Solid Grommet, Natural, Adh., PE, 1.6mm