Galco Industrial Electronics Datasheets for Pressure Sensors
Pressure sensors include all sensors, transducers and elements that produce an electrical signal proportional to pressure or changes in pressure.
Pressure Sensors: Learn more
| Product Name | Notes |
|---|---|
| +/-1in. W.C., 4-20Ma Out | |
| 0-100Psig,4-20Ma,Pac kard,1/4in.N | |
| 0-10in.Wc,4-20Ma,Lcd ,Pitot,Din | |
| 0-15Psig,4-20,1/4in. Npt6.0Id/Pac | |
| 0-1In WC DP Transmitter 0-10V | |
| 0-20In WC DP Transmitter 4-20Ma | |
| 0-2In WC DP Transmitter 4-20Ma | |
| 0-3In WC DP Transmitter 4-20Ma | |
| 0-5In WC DP Transmitter 4-20Ma | |
| 1-5 VDC output, 1 meter cable, 0-50 | |
| 1-5 VDC output, 1 meter cable, | |
| 4-20 mA output, 1 meter cable, | |
| 4-20 mA output, M12 connector, 0-5 | |
| 4-20 mA output, M12 connector, | |
| 616Kd-04. DP Xmtr 4-20Ma 0-10In WC | |
| Air Flow Switch; Adjustable .05 To | |
| BSP B005-EV009-P00S2B-S4 | |
| BSP B010-EV009-P00S2B-S4 | |
| BSP B100-EV009-P00S2B-S4 | |
| BSP B250-EV009-P00S2B-S4 | |
| BSP B400-EV009-P00S2B-S4 | |
| BSP V010-GV009-P00S2B-S4 | |
| DIFF PRESS Switch,0.08-0.8 WC | |
| DIFFERENTIAL PRESSURE Sensor IN | |
| Differential Pressure Switch Brass | |
| Differential Pressure Transmitter | |
| DP Transmitter 0-1250 Pa +/- 1.0pct. | |
| DP Transmitter 0-2500 Pa +/- 1.0pct. | |
| Duct Pressure Sensor, | |
| Electro-Pneumatic, Type I/P, 3-15 PSIG | |
| Electropneumatic Transducer w | |
| Flexisense Room Pressure Monitor 1pct. | |
| Gauge Pressure Sensor, Wet, 2-wire, | |
| Gauge Pressure Sensor, Wet, 3-wire, | |
| Gauge Pressure Transducer, 0 to | |
| Gauge Pressure Transducer, 0-100 | |
| Gauge Pressure Transducer, 0-200 | |
| Gauge Pressure Transducer, 0-50 | |
| Gauge Pressure Transducer, 0-5 | |
| Hazardous Rated Pressure Transmitter | |
| Industrial Transducer | |
| Intrinsically Safe Pressure | |
| Low Air/Gas Dp Switch .2-2.0Wc | |
| Low Air/Gas Dp Switch2in.-10in. Wc | |
| Low Pressure Sensor, | |
| Low Pressure Transmitter, six | |
| Low Range Diff Pr Transmitter | |
| Magnesense Diff Press Trans Wall | |
| Magnesense DP Trans Wall Mnt | |
| Magnesense Transmitter High Range | |
| Magnesense Transmitter Low Range | |
| Mark II-25 Molded Manometer Range | |
| Pressure Switch w/ Install Kit, | |
| Pressure Switch w/Install Kit, Universal | |
| Pressure Switch, Field Adjustable, | |
| Pressure Switch, Field Adjustable | |
| Pressure Switch, Fixed Setpoint | |
| Pressure Switch, Surface Mount, | |
| Pressure Trans 0-500 Psig; 0-10 Vdc | |
| Pressure Trans 0-500 Psig; 0.4 To | |
| Pressure Transducer; 2M Wire | |
| Pressure Transducer | |
| Pressure Transmitter, 0 psig to 200 | |
| Pressure Transmitter, 0 psig to 500 | |
| Pressure Transmitter, 0 psig to | |
| Pressure Transmitter, Wetted | |
| Pressure,Dry,Panel,L CD,0-1 In WC | |
| Pressure,Dry,Panel,L CD,0-10 In WC | |
| Pressure,Dry,Univ,LC D | |
| Room Pressure Monitor with | |
| Sensor, Pressure | |
| Sensor,LIQUID/GAS, 4-20MA, 0 TO 100 | |
| Sensor; Pressure Transmitter; | |
| Transducer,Pressure, Amplified | |
| Transducer,Pressure, Un-Amplified | |
| Transducer | |
| True Wet-to-Wet Differential | |
| Very Low Differential Pressure | |
| Wet To Wet, 0-100Psi, 10ft., Lcd | |
| Wet To Wet, 0-100Psi, 10ft. | |
| Wet To Wet, 0-300Psi, 10ft., Lcd | |
| Wet-to-Wet Differential, | |
| Wet/Wet Differntial Pressure | |
| Wet/Wet DP Transmitter Range 100 | |
| Wet/Wet DP Transmitter Range 50 | |
| Zone Pressure Sensor Pickup Port, |