ILSCO Corporation Mechanical Cable Lug CA6RP

Description
BOX TYPE ELECTRO-TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL 1 INCH OVERALL LENGTH 6 AWG MIN. CONDUCTOR SIZE 250 KCMIL MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 486A/B, CSA APPROVAL 5/16 INCH HEX SCREW TYPE SIZE 13/16 INCH W X 1 INCH H TEMPERATURE RATING 75 DEG C BOX STYLE ROUND PACKAGING QUANTITY 25 CA MODEL
Datasheet
Description
BOX TYPE ELECTRO-TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL 1 INCH OVERALL LENGTH 6 AWG MIN. CONDUCTOR SIZE 250 KCMIL MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 486A/B, CSA APPROVAL 5/16 INCH HEX SCREW TYPE SIZE 13/16 INCH W X 1 INCH H TEMPERATURE RATING 75 DEG C BOX STYLE ROUND PACKAGING QUANTITY 25 CA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Lug - CA6RP - ILSCO Corporation
Cincinnati, OH, USA
Mechanical Cable Lug
CA6RP
Mechanical Cable Lug CA6RP
BOX TYPE ELECTRO-TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL 1 INCH OVERALL LENGTH 6 AWG MIN. CONDUCTOR SIZE 250 KCMIL MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 486A/B, CSA APPROVAL 5/16 INCH HEX SCREW TYPE SIZE 13/16 INCH W X 1 INCH H TEMPERATURE RATING 75 DEG C BOX STYLE ROUND PACKAGING QUANTITY 25 CA MODEL
  • BOX TYPE
  • ELECTRO-TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL
  • 1 INCH OVERALL LENGTH
  • 6 AWG MIN. CONDUCTOR SIZE
  • 250 KCMIL MAX. CONDUCTOR SIZE
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • UL 486A/B, CSA APPROVAL
  • 5/16 INCH HEX SCREW TYPE
  • SIZE 13/16 INCH W X 1 INCH H
  • TEMPERATURE RATING 75 DEG C
  • BOX STYLE ROUND
  • PACKAGING QUANTITY 25
  • CA MODEL
Supplier's Site Datasheet
ILSC Mechanical Lugs - CA6RP - Galco Industrial Electronics
Madison Heights, MI, United States
ILSC Mechanical Lugs
CA6RP
ILSC Mechanical Lugs CA6RP
AL MEC 250-6 1/4-20 T UR CSA

AL MEC 250-6 1/4-20 T UR CSA

Supplier's Site

Technical Specifications

  ILSCO Corporation Galco Industrial Electronics
Product Category Wire Terminals Wire Terminals
Product Number CA6RP CA6RP
Product Name Mechanical Cable Lug ILSC Mechanical Lugs
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Pcb Terminal, 2.4Mm, Brass; Tab Size Metric Blockmaster Electronics - 85AC1405 - Newark, An Avnet Company
Specs
Terminal Type Splice/PCB Terminal
Features RoHS
View Details
Quick Disconnects - 1-160301-6 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 10 to 12 AWG
View Details
3 suppliers
3 pin terminal block connector headlight socket - 3 pin terminal block connector headlight socket - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
View Details