Galco Industrial Electronics Datasheets for Board Mount Surge Suppressors
Board mount surge suppressors are devices mounted on a printed circuit board (PCB) used to protect equipment from transient over voltages in power, data, and telephone circuits.
Board Mount Surge Suppressors: Learn more
| Product Name | Notes |
|---|---|
| 1000V DC Network | |
| 120/240 VAC Single (Split) Phase, | |
| 120/240 VAC Single Phase Arrestor | |
| 120V 20A 1P AEGIS HYBRID PREMIUM | |
| 120V SINGLE PHASE WITH REMOTE | |
| 230V SINGLE PHASE | |
| 277V SINGLE PHASE WITH REMOTE | |
| 500V DC Network | |
| 800V DC Network | |
| ?4 GHz DC Network | |
| AC Din Rail SPD, 75kA, 1ph 120V | |
| AC Din Rail SPD, 75kA, 1ph 240V | |
| AC Din Rail SPD, 75kA,120/208V 3ph Wye | |
| AC Din Rail SPD, 75kA,120/240V 2ph Split | |
| AC Din Rail SPD, 75kA,120V 1ph 2W+G | |
| AC Din Rail SPD, 75kA,230V 1ph | |
| AC Din Rail SPD, 75kA,240V 3ph Delta | |
| AC Din Rail SPD, 75kA,277/480V 3ph Wye | |
| AC Din Rail SPD, 75kA,480Vac 3ph Delta | |
| AC Din Rail SPD, 75kA,600V 3ph Delta | |
| AC Din Rail, SPD ,40kA, 1ph, 230V | |
| AC Din Rail, SPD, 120/208V 3-Phase+N | |
| AC Din Rail, SPD, 120V Single Phase+N | |
| AC Din Rail, SPD, 230/400V 2-Phase | |
| AC Din Rail, SPD, 240V Single Phase+N | |
| AC Din Rail, SPD, 40kA, 1ph, 277V | |
| AC Din Rail, SPD, 40kA, 1ph, 480V | |
| AC Din Rail, SPD, 40kA, 400V 3-Phase | |
| AC Din SPD, 40kA, 120/208V 3-Phase+N | |
| AC Din SPD, 40kA, 120/240V 2-Phase+N | |
| AC Din SPD, 40kA, 120V Single Phase+N | |
| AC Din SPD, 40kA, 230/400V 2-Phase+N | |
| AC Din SPD, 40kA, 230/400V 2-Phase | |
| AC Din SPD, 40kA, 240V Single Phase+N | |
| AC Din SPD, 40kA, 277/480V 3Phase+N | |
| AC Din, SPD,40kA,120V Single Phase+N | |
| AC Panel Mt SPD, 120/208V, 4W+G, Wye | |
| AC Panel Mt SPD, 120/240V, 3W+G, Split | |
| AC Panel Mt SPD, 120V, Single Phase | |
| AC Panel Mt SPD, 240V, 3W+G, Delta | |
| AC Panel Mt SPD, 277/480V, 4W+G, Wye | |
| AC Panel Mt SPD, 347/600V, 4W+G, Wye | |
| AC Panel Mt SPD, 480V, 3W+G, Delta | |
| AC SPD, 120-277VAC, Hazardous Location | |
| AC SPD, 120V 1ph+N-Hazardous Location | |
| AC SPD, 240V 1ph+N-Hazardous Location | |
| AC SPD, LED app., 120-277V 1ph, Hazloc | |
| AC SPD, LED app., 120-277VAC 1ph | |
| AC SPD/LED app. 120-277VAC, HazLoc | |
| AC SPD/LED application, 120-277VAC | |
| AC Surface Mount SPD, 120-277VAC, 2W+G | |
| Cat.6 | |
| Comact Data SPD, 24V, 20kA, 2-wire+G | |
| Compact Data SPD, 12V ,20kA, 2-wire+G | |
| Compact Data SPD, 24V, 20kA, 2-wire+G | |
| CVX050-480D | |
| Data Line SPD, 12V, 1-Pr, HazLoc, RS485 | |
| Data Line SPD, 24V, 1-Pr, HazLoc, 4-20mA | |
| Dataline SPD, 12V, 1.2A, 20kA, 2-wire+G | |
| Dataline SPD, 12V, 20kA max, 2-wire+G | |
| Dataline SPD, 12V, 20kA max, 4-wire+G | |
| Dataline SPD, 24V, 1.2A, 20kA, 2-wire+G | |
| Dataline SPD, 24V, 20kA max, 2-wire+G | |
| Dataline SPD, 48V, 20kA max, 2-wire+G | |
| Dataline SPD, 6V, 20kA max, 2-wire+G | |
| DC Din Rail SPD, 20kA, 12Vdc, 2W+G | |
| DC Din Rail SPD, 20kA, 24Vdc, 2W+G | |
| DC Din Rail SPD, 30kA, 48Vdc, 2W+G | |
| DC Din Rail SPD, 40kA, 130Vdc, 2W+G | |
| DC Din Rail SPD, 40kA, 350Vdc, 2W+G | |
| DC Din Rail SPD, 40kA, 75Vdc, 2W+G | |
| Din Rail Ethernet SPD, Cat5e | |
| Din Rail Ethernet SPD, Cat6A | |
| Din Rail POE A SPD, POE++ | |
| Din Rail POE B SPD, POE++ | |
| Din Rail POE SPD, CAT6A | |
| Field bus SPD, 24V, 1/2 NPT, 4-Wire+G | |
| Field bus SPD, 24V, 1/2 NPT, 4Wire+G | |
| IMA MA Module, 120V, 240kA | |
| Indoor or Outdoor Installation and | |
| PV Din Rail SPD, 1000Vdc, 40kA-MOV+GDT | |
| PV Din Rail SPD, 1500Vdc, 40kA-MOV+GDT | |
| PV Din Rail SPD, 500Vdc, 40kA-MOV+GDT | |
| RF SPD, 0-4.0 GHz, N-Connector-FF | |
| SP1 TYPE 1 SPD, 208Y | |
| SP1 TYPE 1 SPD, 240D | |
| SP1 TYPE 1 SPD, 240S | |
| SP1 TYPE 1 SPD, 480D | |
| SPD ST 120V 1PH NO N-G | |
| SPD ST 480V 3PH DELTA NO N-G | |
| SPD TYPE 1/2, CVX, 100KA NEMA-4X | |
| SPD TYPE 1/2, CVX, 50KA, NEMA-4X | |
| SPD TYPE 1/2,CVX,50KA,NEMA-4X , | |
| SPD, OVR, 15KA, 175V, PLG | |
| SPD, OVR, 40KA, 320V, PLG, W/AUX | |
| SPD,Residential,Spli t,240-2W+G, | |
| SPD,Residential,Spli t,240-2W+G | |
| SPD-SE-SPLIT-A50-240 -3W+G | |
| SPD-SE-WYE-A50-208-4 W+G | |
| SPD-SE-WYE-A50-480-4 W+G | |
| SPD-SE-WYE-C50-208-4 W+G-FIL | |
| Spike Protector, 55VAC/85VDC, Single | |
| SUPPRESSOR SURGE VARISTOR 24-60V / | |
| SUPRESSOR, SURGE, VARISTOR, | |
| Surge mod IMA - 120kA, 120/240VAC, | |
| surge protection device | |
| Surge Protection Module, IMA, 240kA, | |
| Surge Protective Device | |
| Surge Suppressor, 40Ka, 600V | |
| Surge Supressor | |
| Transient Suppresion Module, Type S, | |
| TVSS 120V 1PH 0-135V DIN MTG | |
| XP T1 100kA 240/120V SP | |
| XR T1 50kA 480V DELTA |