Galco Industrial Electronics Datasheets for Locknuts
Locknuts are a type of prevailing-torque fastener that resists loosening under vibration and torque. They differ from standard nuts because they typically have friction-increasing bearing surfaces (e.g., pitted grooves on flanges) or special internal thread-geometries.
Locknuts: Learn more
| Product Name | Notes |
|---|---|
| 1 1/2 FITTINGS LOCKNUT | |
| 1 1/4 INCH ALUMINUM LOCKNUT | |
| 1 INCH LOCKNUT,SEALING | |
| 1 INCH PLASTIC LOCKNUT - BULK | |
| 1 INCH STEEL LOCKNUT | |
| 1 SEALING LOCKNUT | |
| 1-1/2 INCH STEEL LOCKNUT | |
| 1-1/4 IN SELING LKNT W/GSKT | |
| 1.25 INCH STEEL LOCKNUT | |
| 1.5 INCHAL. GROUND L NUT | |
| 1/2 ALUMINUM LOCKNUT | |
| 1/2 GRND LOCKNUT | |
| 1/2 IN SEALING LKNT W/GSKT | |
| 1/2 INCH AL LOCKNUT | |
| 1/2 INCH CASE HARDENED STEEL LOCKNUT | |
| 1/2 INCH LOCKNUT SST RIGID/IMC | |
| 1/2 INCH LOCKNUT,SEALING | |
| 1/2 INCH PLASTIC LOCKNUT - BULK | |
| 1/2 NON METALLIC LOCKNUT | |
| 1/2 SEALING LOCKNUT | |
| 1/2 UL LOCKNUT | |
| 1/2 ZINC DIE CAST LOCKNUT | |
| 1/2in. NPT PLASTIC LOCK NUT BLK | |
| 1in. NPT PLASTIC LOCK NUT BLACK | |
| 1in. NPT PLASTIC LOCK NUT GRAY | |
| 2 1/2 UL LOCKNUT | |
| 2 SEALING LOCKNUT | |
| 2 UL LOCKNUT | |
| 3/4 IN LKNT ALUM | |
| 3/4 INCH PLASTIC LOCKNUT - BULK | |
| 3/4 NON METALLIC LOCKNUT | |
| 3/4 SEALING LOCKNUT | |
| 3/4in. NPT PLASTIC LOCK NUT BLK | |
| 3/8 IN LKNT STEEL | |
| 3/8 IN LOCKNUT,RGD/IMC,STL- ZINC PLD | |
| 3/8-16 NYLOC NUT ZP | |
| AF LNSS/M20 M20 STAINLESS LOCKNUT | |
| CONDUIT LOCKNUT 1-1/2in. | |
| CONDUIT LOCKNUT 1-1/4in. | |
| CONDUIT LOCKNUT 2-1/2in. | |
| CONDUIT LOCKNUT 2in. | |
| CONDUIT LOCKNUT 3/4in. | |
| KGMM40-PB black | |
| L/NUT ISO NP BRASS M20 X 1 5 OU 10 | |
| L/NUT ISO NP BRASS M25 X 1 5 OU 10 | |
| L/NUT NP BRASS EX E NPT 1 1/2 OU10 | |
| Lock Nut, M20 | |
| Locknut, 1-1/4in.NPT, Diecast | |
| Locknut, 1-1/4in.NPT, Steel | |
| Locknut, 1/2in.NPT, Black | |
| Locknut, 1/2in.NPT, Light Grey, PA | |
| Locknut, 1/2in.NPT, Steel | |
| Locknut, 1/2in.NPT | |
| Locknut, 1in., Diecast | |
| Locknut, 1in. | |
| Locknut, 1in.NPT, Black, PA | |
| Locknut, 1in.NPT, Light Grey, PA | |
| Locknut, 1in.NPT, Steel | |
| Locknut, 2-1/2in.NPT, Steel | |
| Locknut, 2in.NPT, Steel | |
| Locknut, 3-1/2in.NPT, Steel | |
| Locknut, 3/4in. NPT, Black | |
| Locknut, 3/4in.NPT, Light Grey, PA | |
| Locknut, 3/4in.NPT, Steel | |
| Locknut, 3/4in.NPT, Zinc Diecast | |
| Locknut, 3/8in.NPT, Black, PA | |
| Locknut, 3/8in.NPT, Light Grey, PA | |
| Locknut, 3in.NPT, Diecast | |
| Locknut, 3in.NPT, Steel | |
| Locknut, 4in.NPT, Steel | |
| Locknut, M12, 316L Stainless Steel | |
| Locknut, M12, Black, Non-Metallic | |
| Locknut, M12, Lt Gray, Non-Metallic | |
| Locknut, M12, Nickel-Plated Brass | |
| Locknut, M16, 316L Stainless Steel | |
| Locknut, M16, Black, Non-Metallic | |
| Locknut, M16, Lt Gray, Non-Metallic | |
| Locknut, M20, 316L Stainless Steel | |
| Locknut, M20, Black, Non-Metallic | |
| Locknut, M20, Lt Gray, Non-Metallic | |
| Locknut, M20, Nickel-Plated Brass | |
| Locknut, M25, 316L Stainless Steel | |
| Locknut, M25, Black, Non-Metallic | |
| Locknut, M25, Lt Gray, Non-Metallic | |
| Locknut, M25, Ribbed, Nickel-Plated | |
| Locknut, M32, Lt Gray, Non-Metallic | |
| Locknut, M32x1.5, Black, For Use w/ | |
| Locknut, M32x1.5, Gray, For Use w/ | |
| Locknut, M40, 316L Stainless Steel | |
| Locknut, M40, Black, Non-Metallic | |
| Locknut, M40, Lt Gray, Non-Metallic | |
| Locknut, M50, 316L Stainless Steel | |
| Locknut, M50, Black, Non-Metallic | |
| Locknut, M63, Black, Non-Metallic | |
| Locknut, PG11, Black, Non-Metallic | |
| Locknut, PG11, Lt Gray, Non-Metallic | |
| Locknut, PG13.5, Black, Non-Metallic | |
| Locknut, PG13.5, Lt Gray, Non-Metal | |
| Locknut, PG13.5, Nickel-Plated Brass | |
| Locknut, PG16, Black, Non-Metallic | |
| Locknut, PG16, Lt Gray, Non-Metallic | |
| Locknut, PG16, Nickel-Plated Brass | |
| Locknut, PG21, Black, Non-Metallic | |
| Locknut, PG21, Lt Gray, Non-Metallic | |
| Locknut, PG29, Nickel-Plated Brass | |
| Locknut, PG29, Ribbed, Nickel-Plated | |
| Locknut, PG36, Black, Non-Metallic | |
| Locknut, PG42, Nickel-Plated Brass | |
| Locknut, PG48, Lt Gray, Non-Metallic | |
| Locknut, PG7, Nickel-Plated Brass | |
| Locknut, PG9, Black, Non-Metallic | |
| M16x1.5 grey | |
| Nut M20x1,5 grey | |
| Nut M25x1,5 grey | |
| Nut M32x1,5 grey | |
| Nut M50x1,5 black | |
| Nut M63x1,5 grey | |
| PG16 PLASTIC LOCK NUT GRAY | |
| Sealing Locknut, 1/2in.NPT, Steel | |
| Sealing Locknut, 1in.NPT, Steel | |
| Sealing Locknut, 2in.NPT, Steel | |
| Sealing Locknut, 3/4in.NPT, Steel | |
| Split Locknut, Black, M16x1.5, | |
| Split Locknut, Black, M20x1,5, | |
| Split Locknut, Black, M25x1,5, | |
| Split Locknut, Black, M32x1,5, | |
| Split Locknut, Black, M40x1.5, | |
| Split Locknut, Black, M50x1,5, |