Galco Industrial Electronics Datasheets for Washers
Washers are disks of metal or non-metallic material placed beneath a nut, an axle bearing, or a joint, to relieve friction, prevent leakage, isolate, prevent loosening, or distribute pressure.
Washers: Learn more
| Product Name | Notes |
|---|---|
| #10 Flat Cut Washer, Zinc Plated | |
| #10 LOCKWASHER 18-8 SS | |
| #10 MED SPLIT LOCKWASHER ZP | |
| #8 INT TOOTH LOCKWASHER ZP | |
| 1 1/2 TO 1 RGD KNOCKOUT REDUCING WASHER | |
| 1 TO 1/2 RGD KNOCKOUT REDUCING WASHER | |
| 1 X 1/2 IN RDC WSHR | |
| 1-1/4 X 1 IN RDC WSHR | |
| 1/2 FLAT CUT WASHER ZP | |
| 1/4 MED SPLIT LOCKWASHER ZP | |
| 1/4 SAE FLAT WASHER ZP | |
| 2 1-1/4IN REDUCE WASHER GALV STL | |
| 2 TO 1/2 RGD KNOCKOUT REDUCING WASHER | |
| 3/16 X 1-1/4 FENDER WASHER ZP | |
| 3/4 TO 1/2 RGD KNOCKOUT REDUCING WASHER | |
| 3/8 FLAT CUT WASHER ZP | |
| 3/8 X 1-1/2 FENDER WASHER ZP | |
| 3/8 X 1-1/4 FENDER WASHER ZP | |
| Fiber Sealing Washer M20 | |
| Lock Washer,1/2in.,EG | |
| Lock Washer,1/4in.,EG | |
| REDUCING WASH 1-1/2in. X 1-1/4in. | |
| REDUCING WASHER 1-1/2in. X 3/4in. | |
| REDUCING WASHER 1-1/4in. X 1/2in. | |
| REDUCING WASHER 1in. X 1/2in. | |
| REDUCING WASHER 2in. X 1-1/2in. | |
| REDUCING WASHER 2in. X 3/4in. | |
| REDUCING WASHER 3/4in. X 1/2in. | |
| Reducing Washer, 1in.x3/4in. | |
| Sealing Ring, M20, Neoprene | |
| Sealing Ring, M25, Neoprene | |
| Sealing Ring, M32, Flat, Neoprene | |
| Sealing Ring, M40, Flat, Neoprene | |
| Sealing Ring, PG11-3/8in.NPT, Neoprene | |
| Sealing Ring, PG13, Flat, Neoprene | |
| Sealing Ring, PG16-1/2in.NPT, Neoprene | |
| Sealing Ring, PG21-3/4in.NPT, Neoprene | |
| Sealing Ring, PG29-1in.NPT, Neoprene | |
| Sealing Ring, PG36, Flat, Neoprene | |
| Sealing Ring, PG48, Flat, Neoprene | |
| Washer,1/2in.,EG | |
| Washer,1/4in.,EG | |
| Washer,3/8in.,EG |