ILSCO Corporation Mechanical Cable Lug CP-4

Description
HIGH CONDUCTIVITY COPPER ALLOY MATERIAL 1-3/32 INCH OVERALL LENGTH 14 AWG MIN. CONDUCTOR SIZE 4 AWG MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 486A/B, CSA APPROVAL 1 CONDUCTOR(S) 1/4 INCH STUD SIZE 17/32 INCH W PAD SIZE 1 PAD HOLE(S) STRAIGHT PAD TYPE SLOT SCREW TYPE TEMPERATURE RATING 90 DEG C STUD HOLE SIZE 17/64 INCH SIZE 35/64 INCH H PACKAGING QUANTITY 100 CP MODEL
Datasheet
Description
HIGH CONDUCTIVITY COPPER ALLOY MATERIAL 1-3/32 INCH OVERALL LENGTH 14 AWG MIN. CONDUCTOR SIZE 4 AWG MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 486A/B, CSA APPROVAL 1 CONDUCTOR(S) 1/4 INCH STUD SIZE 17/32 INCH W PAD SIZE 1 PAD HOLE(S) STRAIGHT PAD TYPE SLOT SCREW TYPE TEMPERATURE RATING 90 DEG C STUD HOLE SIZE 17/64 INCH SIZE 35/64 INCH H PACKAGING QUANTITY 100 CP MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Lug - CP-4 - ILSCO Corporation
Cincinnati, OH, USA
Mechanical Cable Lug
CP-4
Mechanical Cable Lug CP-4
HIGH CONDUCTIVITY COPPER ALLOY MATERIAL 1-3/32 INCH OVERALL LENGTH 14 AWG MIN. CONDUCTOR SIZE 4 AWG MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 486A/B, CSA APPROVAL 1 CONDUCTOR(S) 1/4 INCH STUD SIZE 17/32 INCH W PAD SIZE 1 PAD HOLE(S) STRAIGHT PAD TYPE SLOT SCREW TYPE TEMPERATURE RATING 90 DEG C STUD HOLE SIZE 17/64 INCH SIZE 35/64 INCH H PACKAGING QUANTITY 100 CP MODEL
  • HIGH CONDUCTIVITY COPPER ALLOY MATERIAL
  • 1-3/32 INCH OVERALL LENGTH
  • 14 AWG MIN. CONDUCTOR SIZE
  • 4 AWG MAX. CONDUCTOR SIZE
  • COPPER CONDUCTOR MATERIAL
  • UL 486A/B, CSA APPROVAL
  • 1 CONDUCTOR(S)
  • 1/4 INCH STUD SIZE
  • 17/32 INCH W PAD SIZE
  • 1 PAD HOLE(S)
  • STRAIGHT PAD TYPE
  • SLOT SCREW TYPE
  • TEMPERATURE RATING 90 DEG C
  • STUD HOLE SIZE 17/64 INCH
  • SIZE 35/64 INCH H
  • PACKAGING QUANTITY 100
  • CP MODEL
Supplier's Site Datasheet
ILSC Mechanical Lugs - CP-4 - Galco Industrial Electronics
Madison Heights, MI, United States
ILSC Mechanical Lugs
CP-4
ILSC Mechanical Lugs CP-4
Copper Post Connector, 1/4in. Stud

Copper Post Connector, 1/4in. Stud

Supplier's Site

Technical Specifications

  ILSCO Corporation Galco Industrial Electronics
Product Category Wire Terminals Wire Terminals
Product Number CP-4 CP-4
Product Name Mechanical Cable Lug ILSC Mechanical Lugs
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Un-insulated Ferrules - 2791.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
> AWG 0 3/0
View Details
Connector Contacts - 1-104505-3 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
0.025″ Spade Lug to Shrouded Banana Socket, Adapter - 9385 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Wire Lug; Banana
View Details
Bootlace Ferrules - 1787352 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 4 mm2
View Details