Galco Industrial Electronics Datasheets for Pressure Gauges
Pressure gauges are used for a variety of industrial and application-specific pressure monitoring applications. Uses include visual monitoring of air and gas pressure for compressors, vacuum equipment, process lines and specialty tank applications such as medical gas cylinders and fire extinguishers.
Pressure Gauges: Learn more
| Product Name | Notes |
|---|---|
| 100mm Severe Service Gauge | |
| 110 lb (50 kg) Capacity Compact, | |
| 1559 Liquid Fillable | |
| 1901 SOLFRUNT | |
| 1903 SOLFRUNT | |
| 1981 SOLFRUNT EZ-Fill | |
| 2.5In ss Gage 316L ss Internals | |
| 40/50mm Severe Service Gauge | |
| 50 lb (20 kg) Capacity Digital Fore | |
| 500 General Purpose | |
| 600 Compressed Gas/Welding | |
| 63mm Severe Service Gauge | |
| 656 Liquid Fillable | |
| Diaphragm Gauge, 20oz/in2 & 35in.H2O, | |
| Diaphragm Gauge | |
| Gauge, 0-1000psi, 63mm, Lower Mount, | |
| Gauge, 0-100psi, 1.5in., 1/8in.NPT | |
| Gauge, 0-100psi, 100mm, 1/4in.NPT | |
| Gauge, 0-100psi, 2.5in., 1/4in.NPT, | |
| Gauge, 0-100psi, 2.5in., 1/4in.NPT | |
| Gauge, 0-100psi, 2.5in., Lower Mount, | |
| Gauge, 0-100psi, 2in., 1/4in.NPT Entry, | |
| Gauge, 0-100psi, 2in., 1/8in.NPT Entry, | |
| Gauge, 0-100psi, 3.5in., Lower Mount, | |
| Gauge, 0-100psi, 4.5in., Lower Mount, | |
| Gauge, 0-100psi, 63mm, 1/4in.NPT Entry | |
| Gauge, 0-100psi, 63mm, U-Clamp | |
| Gauge, 0-1500psi, 63mm, Lower Mount, | |
| Gauge, 0-15in. of Water, 2.5in., 1/4in.N | |
| Gauge, 0-15psi, 1.5in., 1/8in.NPT Entry, | |
| Gauge, 0-15psi, 2in., 1/4in.NPT Entry, | |
| Gauge, 0-160psi, 1.5in., 1/8in.NPT | |
| Gauge, 0-160psi, 100mm, 1/4in.NPT | |
| Gauge, 0-160psi, 2.5in., 1/4in.NPT Entry | |
| Gauge, 0-160psi, 2.5in., 1/4in.NPT, | |
| Gauge, 0-160psi, 2.5in., U-Clamp | |
| Gauge, 0-160psi, 2in., 1/4in.NPT Entry, | |
| Gauge, 0-160psi, 2in., 1/8in.NPT entry, | |
| Gauge, 0-160psi, 63mm, 1/4in.NPT Entry | |
| Gauge, 0-2000psi, 63mm, Lower Mount, | |
| Gauge, 0-200psi, 2.5in., 1/4in.NPT Entry | |
| Gauge, 0-200psi, 2.5in., 1/4in.NPT, | |
| Gauge, 0-200psi, 2.5in., 1/4in.NPT | |
| Gauge, 0-200psi, 2in., 1/4in.NPT Entry, | |
| Gauge, 0-200psi, 2in., Lower Mount, | |
| Gauge, 0-200psi, 2in., U-Clamp Mount, | |
| Gauge, 0-200psi, 4.5in., 1/2-14ANPT, | |
| Gauge, 0-200psi, 63mm, 1/4in.NPT Entry | |
| Gauge, 0-20oz/35in., 2.5in., 1/4in.NPT | |
| Gauge, 0-3000psi, 2.5in., 1/4in.NPT, | |
| Gauge, 0-3000psi, 63mm, 1/4in.NPT | |
| Gauge, 0-300psi, 63mm, 1/4in.NPT Entry | |
| Gauge, 0-30in.HgVAC, 2.5in., 1/4in.NPT | |
| Gauge, 0-30in.HgVAC, 2in., 1/4in.NPT Ent | |
| Gauge, 0-30psi, 1.5in., 1/8in.NPT Entry, | |
| Gauge, 0-30psi, 1.5in., 1/8in.NPT | |
| Gauge, 0-30psi, 2.5in., 1/4in.NPT Entry, | |
| Gauge, 0-30psi, 2in., 1/4in.NPT Entry, | |
| Gauge, 0-30psi, 3.5in., 1/4in.NPT Entry, | |
| Gauge, 0-30psi, 63mm, 1/4in.NPT Entry, | |
| Gauge, 0-5000psi, 63mm, Lower Mount, | |
| Gauge, 0-5psi, 2.5in., 1/4in.NPT Entry, | |
| Gauge, 0-5psi, 2.5in., 1/8in.NPT Entry, | |
| Gauge, 0-600psi, 63mm, Lower Mount, | |
| Gauge, 0-60psi, 1.5in., 1/8in.NPT Entry, | |
| Gauge, 0-60psi, 1.5in., 1/8in.NPT | |
| Gauge, 0-60psi, 2.5in., 1/4in.NPT Entry, | |
| Gauge, 0-60psi, 2.5in., Lower Mount, | |
| Gauge, 0-60psi, 3.5in., Lower Mount, | |
| Gauge, 0-60psi, 4.5in., 1/2-14ANPT, | |
| Gauge, 0-60psi, 63mm, 1/4in.NPT Entry, | |
| Gauge, 0-75psi/60-320DegF, 2.5in., | |
| Gauge, 30in.-0, 2in., 1/8in.-27NPT Entry | |
| Gauge | |
| General Service Gauge | |
| Magnehelic Gage Dual Scale Range | |
| Magnehelic Gage Range .05-0-.20In WC | |
| Magnehelic Gage Range .125-0-.125 | |
| Magnehelic Gage Range .50-0-.50In WC | |
| Magnehelic Gage Range 0-.25In WC | |
| Magnehelic Gage Range 0-.50 In W.C. | |
| Magnehelic Gage Range 0-10In WC | |
| Magnehelic Gage Range 0-15In WC | |
| Magnehelic Gage Range 0-2.0In WC | |
| Magnehelic Gage Range 0-20In WC | |
| Magnehelic Gage Range 0-2In WC With | |
| Magnehelic Gage Range 0-30In WC | |
| Magnehelic Gage Range 0-6In WC | |
| Magnehelic Gage Range 0-80 cm Water | |
| Magnehelic Gage Range 2-0-2In WC | |
| Magnehelic Gage With Adjustable | |
| Magnehelic Pressure Air Velocity | |
| Marshalltown Value Series | |
| Minihelic Gage | |
| Minihelic II Gage Range 0-.5In WC | |
| Minihelic II Gage Range 0-25mm WC | |
| Photohelic Swich/Gage Compact Hsg | |
| Photohelic Switch/ Gage Solid-State | |
| Pressure Gauge, 0-200psi, 1.5in., | |
| Pressure Gauge, 0-300psi, 2.5in., | |
| Pressure Gauge, 2.5in. 304SS Case, | |
| Pressure Gauge, 2.5in. Brass Case, | |
| Pressure Gauge, Gas Pressure Test | |
| Pressure Transmitter Range 0-.1In | |
| Process Gauge | |
| Test Gauge | |
| Thermom -40/160F; 3-1/2in. | |
| Thermometer | |
| V534 Canners |