Galco Industrial Electronics Datasheets for Air Filters (industrial)
Industrial air filters reduce the number of particles in the air that passes through them.
Air Filters (industrial): Learn more
| Product Name | Notes |
|---|---|
| 10IN EXHAUST FILTER, IP 54, RAL 7035 - | |
| 10IN EXHAUST FILTER, IP 55, RAL 7035 - | |
| 12IN EXHAUST FILTER, IP 55, RAL 7035 - | |
| 4IN EXHAUST FILTER, IP 54, RAL 7035 - | |
| 4IN EXHAUST FILTER, IP 55, RAL 7035 - | |
| 6IN EXHAUST FILTER, IP 54, RAL 7035 - | |
| 6IN EXHAUST FILTER, IP 55, RAL 7035 - | |
| 8in. EXHAUST FILTER T12 | |
| DTS 32xx AL Filter Clip Assy | |
| EF 11821 Outdoor Exhaust Filter (no fan) | |
| Exhaust Filter, 3.8 x 3.8" | |
| Exhaust Filter, 4.92 x 4.92" | |
| Exhaust Filter, 6.93 x 6.93" | |
| Exhaust Filter, 9.84 x 9.84" (250x250mm) | |
| Exhaust Filter, Black (RAL9011), | |
| Exhaust Filter, Black Grille, | |
| Exhaust Filter, Black Grille | |
| Exhaust Filter, Lt Gray (RAL7035), | |
| Exhaust Filter, Lt Gray Grille | |
| Exhaust Filter, Lt. Gray Grill, | |
| Exhaust Filter, Lt. Gray Grill | |
| Exhaust Filter, Lt. Gray Grille, 4th | |
| Exhaust Filter, UV/IP55 Rated, Lt. | |
| Exhaust Filter | |
| FAN FILTER MEDIA, 120MM, 30PPI, 5/PK | |
| FAN FILTER MEDIA, 120MM, 60PPI, 5/PK | |
| FAN FILTER MEDIA,120MM, 100PPI, 5/PK | |
| Filter Fan, 115VAC, Black Grill | |
| Filter Fan, 115VAC, Lt Gray, Top | |
| Filter Fan, 24VDC, Black Grill | |
| Filter Fan, 460VAC, Lt Gray Grille | |
| Filter Fan, N12, Reverse Flow, | |
| Filter Kit DTS 32x5 | |
| Filter Mat - fine (F5), 4.6 x 4.6" for 4 | |
| Filter Mat - fine (F5), 6.6 x 6.6" for 6 | |
| Filter Mat - medium (G4), 4.6 x 4.6" for | |
| Filter Mat - medium (G4), 6.6 x 6.6" for | |
| Filter Mat - medium (G4), P15/500S, 9.7 | |
| Filter, Alu for DTS 3061 | |
| FILTER/GUARD FOR 3-1/8in., 80 MM FANS | |
| FILTER/GUARD FOR 3-5/8in., 92MM FANS | |
| Filter/Guard for 4-1/2in. 120mm Fan, | |
| FILTER/GUARD FOR 4-1/2in. 120MM FANS | |
| Filter | |
| Filtermat 20pk | |
| Grille & Filter 10in. | |
| Grille & Filter 6in. | |
| Replacement Filter, 5/Pk, 150g/m2 | |
| Replacement Filter, 5/Pk, 170x170 MM | |
| Replacement Filter, 5/Pk, 30167-034 | |
| Replacement Filter, 5/Pk, Fluted, | |
| Replacement Filter, 6in., 3/PK | |
| Replacement Filter, 6in. |