Galco Industrial Electronics Datasheets for Audio Transducers and Buzzers
Audio transducers and buzzers are used in electronic equipment, toys and various warning devices as the sounding component.
Audio Transducers and Buzzers: Learn more
| Product Name | Notes |
|---|---|
| Buzzer 120VAC | |
| BUZZER, 120VAC, 2025 OHM | |
| Buzzer, 120VAC, Flying Leads, | |
| Buzzer, 24VAC, Flying Leads, | |
| BUZZER, 98 DB, WALL MOUNTED, | |
| BUZZER, PULSE, 24VAC/DC, 80dB, IP65, | |
| Dixie Buzabel, 3in.Wx5.25in.H | |
| ILL.CONTIN. BUZZER, GREEN, 24VAC/DC | |
| LB 16mm Buzzer 24V Solder IP54 | |
| LW SERIES BUZZER 12 - 24 VDC W/ LED | |
| PULSATION BUZZER, RED, 230VAC | |
| Vibrating Buzzer 24V Ac |