Galco Industrial Electronics Datasheets for Dataline and DC Signal Surge Suppressors
Dataline and DC signal surge suppressors protect equipment from transient overvoltages present on data or DC signal lines.
Dataline and DC Signal Surge Suppressors: Learn more
| Product Name | Notes |
|---|---|
| 1000V DC Network | |
| 120/240 VAC Single (Split) Phase, | |
| 120/240 VAC Single Phase Arrestor | |
| 120V 20A 1P AEGIS HYBRID PREMIUM | |
| 120V SINGLE PHASE WITH REMOTE | |
| 230V SINGLE PHASE | |
| 277V SINGLE PHASE WITH REMOTE | |
| 500V DC Network | |
| 800V DC Network | |
| ?4 GHz DC Network | |
| AC Din Rail SPD, 75kA, 1ph 120V | |
| AC Din Rail SPD, 75kA, 1ph 240V | |
| AC Din Rail SPD, 75kA,120/208V 3ph Wye | |
| AC Din Rail SPD, 75kA,120/240V 2ph Split | |
| AC Din Rail SPD, 75kA,120V 1ph 2W+G | |
| AC Din Rail SPD, 75kA,230V 1ph | |
| AC Din Rail SPD, 75kA,240V 3ph Delta | |
| AC Din Rail SPD, 75kA,277/480V 3ph Wye | |
| AC Din Rail SPD, 75kA,480Vac 3ph Delta | |
| AC Din Rail SPD, 75kA,600V 3ph Delta | |
| AC Din Rail, SPD ,40kA, 1ph, 230V | |
| AC Din Rail, SPD, 120/208V 3-Phase+N | |
| AC Din Rail, SPD, 120V Single Phase+N | |
| AC Din Rail, SPD, 230/400V 2-Phase | |
| AC Din Rail, SPD, 240V Single Phase+N | |
| AC Din Rail, SPD, 40kA, 1ph, 277V | |
| AC Din Rail, SPD, 40kA, 1ph, 480V | |
| AC Din Rail, SPD, 40kA, 400V 3-Phase | |
| AC Din SPD, 40kA, 120/208V 3-Phase+N | |
| AC Din SPD, 40kA, 120/240V 2-Phase+N | |
| AC Din SPD, 40kA, 120V Single Phase+N | |
| AC Din SPD, 40kA, 230/400V 2-Phase+N | |
| AC Din SPD, 40kA, 230/400V 2-Phase | |
| AC Din SPD, 40kA, 240V Single Phase+N | |
| AC Din SPD, 40kA, 277/480V 3Phase+N | |
| AC Din, SPD,40kA,120V Single Phase+N | |
| AC Panel Mt SPD, 120/208V, 4W+G, Wye | |
| AC Panel Mt SPD, 120/240V, 3W+G, Split | |
| AC Panel Mt SPD, 120V, Single Phase | |
| AC Panel Mt SPD, 240V, 3W+G, Delta | |
| AC Panel Mt SPD, 277/480V, 4W+G, Wye | |
| AC Panel Mt SPD, 347/600V, 4W+G, Wye | |
| AC Panel Mt SPD, 480V, 3W+G, Delta | |
| AC SPD, 120-277VAC, Hazardous Location | |
| AC SPD, 120V 1ph+N-Hazardous Location | |
| AC SPD, 240V 1ph+N-Hazardous Location | |
| AC SPD, LED app., 120-277V 1ph, Hazloc | |
| AC SPD, LED app., 120-277VAC 1ph | |
| AC SPD/LED app. 120-277VAC, HazLoc | |
| AC SPD/LED application, 120-277VAC | |
| AC Surface Mount SPD, 120-277VAC, 2W+G | |
| Cat.6 | |
| Comact Data SPD, 24V, 20kA, 2-wire+G | |
| Compact Data SPD, 12V ,20kA, 2-wire+G | |
| Compact Data SPD, 24V, 20kA, 2-wire+G | |
| CVX050-480D | |
| Data Line SPD, 12V, 1-Pr, HazLoc, RS485 | |
| Data Line SPD, 24V, 1-Pr, HazLoc, 4-20mA | |
| Dataline SPD, 12V, 1.2A, 20kA, 2-wire+G | |
| Dataline SPD, 12V, 20kA max, 2-wire+G | |
| Dataline SPD, 12V, 20kA max, 4-wire+G | |
| Dataline SPD, 24V, 1.2A, 20kA, 2-wire+G | |
| Dataline SPD, 24V, 20kA max, 2-wire+G | |
| Dataline SPD, 48V, 20kA max, 2-wire+G | |
| Dataline SPD, 6V, 20kA max, 2-wire+G | |
| DC Din Rail SPD, 20kA, 12Vdc, 2W+G | |
| DC Din Rail SPD, 20kA, 24Vdc, 2W+G | |
| DC Din Rail SPD, 30kA, 48Vdc, 2W+G | |
| DC Din Rail SPD, 40kA, 130Vdc, 2W+G | |
| DC Din Rail SPD, 40kA, 350Vdc, 2W+G | |
| DC Din Rail SPD, 40kA, 75Vdc, 2W+G | |
| Din Rail Ethernet SPD, Cat5e | |
| Din Rail Ethernet SPD, Cat6A | |
| Din Rail POE A SPD, POE++ | |
| Din Rail POE B SPD, POE++ | |
| Din Rail POE SPD, CAT6A | |
| Field bus SPD, 24V, 1/2 NPT, 4-Wire+G | |
| Field bus SPD, 24V, 1/2 NPT, 4Wire+G | |
| IMA MA Module, 120V, 240kA | |
| Indoor or Outdoor Installation and | |
| PV Din Rail SPD, 1000Vdc, 40kA-MOV+GDT | |
| PV Din Rail SPD, 1500Vdc, 40kA-MOV+GDT | |
| PV Din Rail SPD, 500Vdc, 40kA-MOV+GDT | |
| RF SPD, 0-4.0 GHz, N-Connector-FF | |
| SP1 TYPE 1 SPD, 208Y | |
| SP1 TYPE 1 SPD, 240D | |
| SP1 TYPE 1 SPD, 240S | |
| SP1 TYPE 1 SPD, 480D | |
| SPD ST 120V 1PH NO N-G | |
| SPD ST 480V 3PH DELTA NO N-G | |
| SPD TYPE 1/2, CVX, 100KA NEMA-4X | |
| SPD TYPE 1/2, CVX, 50KA, NEMA-4X | |
| SPD TYPE 1/2,CVX,50KA,NEMA-4X , | |
| SPD, OVR, 15KA, 175V, PLG | |
| SPD, OVR, 40KA, 320V, PLG, W/AUX | |
| SPD,Residential,Spli t,240-2W+G, | |
| SPD,Residential,Spli t,240-2W+G | |
| SPD-SE-SPLIT-A50-240 -3W+G | |
| SPD-SE-WYE-A50-208-4 W+G | |
| SPD-SE-WYE-A50-480-4 W+G | |
| SPD-SE-WYE-C50-208-4 W+G-FIL | |
| Spike Protector, 55VAC/85VDC, Single | |
| SUPPRESSOR SURGE VARISTOR 24-60V / | |
| SUPRESSOR, SURGE, VARISTOR, | |
| Surge mod IMA - 120kA, 120/240VAC, | |
| surge protection device | |
| Surge Protection Module, IMA, 240kA, | |
| Surge Protective Device | |
| Surge Suppressor, 40Ka, 600V | |
| Surge Supressor | |
| Transient Suppresion Module, Type S, | |
| TVSS 120V 1PH 0-135V DIN MTG | |
| XP T1 100kA 240/120V SP | |
| XR T1 50kA 480V DELTA |