ILSCO Corporation Mechanical Cable Lug AU-2/0

Description
CHAMFERED WIRE ENTRY TYPE ELECTRO TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL 1-15/32 INCH OVERALL LENGTH 14 AWG MIN. CONDUCTOR SIZE 2/0 AWG MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 453G/486A/486B, CSA APPROVAL 2 CONDUCTOR(S) 1/4 INCH STUD SIZE 27/32 INCH L X 1-1/4 INCH W X 3/16 INCH THK PAD SIZE 1 PAD HOLE(S) 3/16 INCH HEX SOCKET SCREW TYPE TEMPERATURE RATING 90 DEG C TYPE AU MODEL
Datasheet
Description
CHAMFERED WIRE ENTRY TYPE ELECTRO TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL 1-15/32 INCH OVERALL LENGTH 14 AWG MIN. CONDUCTOR SIZE 2/0 AWG MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 453G/486A/486B, CSA APPROVAL 2 CONDUCTOR(S) 1/4 INCH STUD SIZE 27/32 INCH L X 1-1/4 INCH W X 3/16 INCH THK PAD SIZE 1 PAD HOLE(S) 3/16 INCH HEX SOCKET SCREW TYPE TEMPERATURE RATING 90 DEG C TYPE AU MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Lug - AU-2/0 - ILSCO Corporation
Cincinnati, OH, USA
Mechanical Cable Lug
AU-2/0
Mechanical Cable Lug AU-2/0
CHAMFERED WIRE ENTRY TYPE ELECTRO TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL 1-15/32 INCH OVERALL LENGTH 14 AWG MIN. CONDUCTOR SIZE 2/0 AWG MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 453G/486A/486B, CSA APPROVAL 2 CONDUCTOR(S) 1/4 INCH STUD SIZE 27/32 INCH L X 1-1/4 INCH W X 3/16 INCH THK PAD SIZE 1 PAD HOLE(S) 3/16 INCH HEX SOCKET SCREW TYPE TEMPERATURE RATING 90 DEG C TYPE AU MODEL
  • CHAMFERED WIRE ENTRY TYPE
  • ELECTRO TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL
  • 1-15/32 INCH OVERALL LENGTH
  • 14 AWG MIN. CONDUCTOR SIZE
  • 2/0 AWG MAX. CONDUCTOR SIZE
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • UL 453G/486A/486B, CSA APPROVAL
  • 2 CONDUCTOR(S)
  • 1/4 INCH STUD SIZE
  • 27/32 INCH L X 1-1/4 INCH W X 3/16 INCH THK PAD SIZE
  • 1 PAD HOLE(S)
  • 3/16 INCH HEX SOCKET SCREW TYPE
  • TEMPERATURE RATING 90 DEG C
  • TYPE AU MODEL
Supplier's Site Datasheet
ILSC Mechanical Lugs - AU-2/0 - Galco Industrial Electronics
Madison Heights, MI, United States
ILSC Mechanical Lugs
AU-2/0
ILSC Mechanical Lugs AU-2/0
Mechanical Lug, Accepts(2)2/0-14AWG,

Mechanical Lug, Accepts(2)2/0-14AWG,

Supplier's Site

Technical Specifications

  ILSCO Corporation Galco Industrial Electronics
Product Category Wire Terminals Wire Terminals
Product Number AU-2/0 AU-2/0
Product Name Mechanical Cable Lug ILSC Mechanical Lugs
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OT-016-M5-L10 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers
Un-Insulated Ferrules - 2221.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 16 AWG
View Details
Connector Contacts - 102103-3 - TE Connectivity
Specs
Features RoHS
North American 18 to 22 AWG
International 0.3000 to 0.9000 mm2
View Details