Galco Industrial Electronics Datasheets for Cable Assemblies

Cable assemblies are collections of wires or cables banded into a single unit with connectors on at least one end.
Cable Assemblies: Learn more

Product Name Notes
10 GA MTW 90C BLUL
12 GA MTW 90C WHT
14 GA MTW 90C BLK
14 GA MTW 90C GRN
14 GA MTW 90C WHT
14/3 SOOW 600V-BLK- CL
16 GA MTW 90C BLK
18 GA MTW 90C BLK
18 GA MTW 90C BLU
18 GA MTW 90C BRN
18 GA MTW 90C WHT
18 GA MTW 90C YEL
2 AWG STAGE LIGHTING-BLK-MISC
2/0 K WELD 600V-BLK-
2030682, Cable Fem 12Pin 2M
2C/18 16/30TC OA SH TYPE CM
2C/18 7/26BC PVC/OA/FLEX CMP
4 AWG STAGE LIGHTING-BLK-MISC
4 GA MTW 90C BLK
6032866, Cab.,Fem.St 2M0 M12-8P
6032867, Cab.,Fem.St 5M0 M12-8P
6032868, Cab.,Fem.St10M0 M12-8P
6032869, Cab.,Fem.St20M0 M12-8P
6039826, Cab.,Fem.An10M0 M12-12
6053276, Cab.,Fem.St20M0 M12-12
7102131, Cable Fem 10Pin 3M
7102162, Cable 11 Core, 10 Pin
Cable & Conn.Assy 12-Bit 10 Feet
Cable & Conn.Assy 12-Bit 50 Feet
Cable & Connector Assy M18, 100 Feet
Cable & Connector Assy M18, 20 Feet
Cable & Connector Assy M18, 30 Feet
Cable & Connector Assy M18, 50 Feet
Cable & Mating Conn. Assy
Cable Assembly, 10Ft, for use with
Cable Assembly, 10Ft, Series H25,
Cable Assembly, 10Ft
Cable Assembly, 15Ft
Cable Assembly, 20Ft
CABLE ASSEMBLY, 30ft., WITH 8-PIN M12
Cable Assembly, 30Ft
Cable Assembly, 5Ft
CONN W/34208 &10 BUSHIN PKG
DB9 to RJ45 Modular Serial Adapter
DisplayPort DP to VGA Cable Latches
Encoder Diagnostic and Programming Cable
FAN POWER CORD 45 DEGREE 24in. LENGTH
FAN POWER CORD 90 DEGREE 24in. LENGTH
FAN POWER CORD 90 DEGREE 36in. LENGTH
FAN POWER CORD 90 DEGREE 50in. LENGTH
HDMI to VGA Converter Adapter for
IM-S
Interface Module
MED FLOORTRAK, BK
NEMA 4 10 pin MS, Cable Assembly, 10FT
NEMA 4 10 pin MS, Cable Assembly, 15FT
NEMA 4 10 pin MS, Cable Assembly, 25FT
Unidrive M, Incremental or
USB Gold Extension Cable for USB
USB to Serial Adapter 5 Foot Cable
Wire, 16AWG, Blu, MTW, 90 Deg C
Wire, 16AWG, Grn, MTW, 90 Deg C
Wire, 16AWG, Wht, MTW, 90 Deg C