Galco Industrial Electronics Datasheets for Data Output Modules
Data output modules or cards transfer amplified, conditioned, or digitized signals.
Data Output Modules: Learn more
| Product Name | Notes |
|---|---|
| 16DO | |
| 2-channel analog output; 4 . 20 mA; | |
| 2-channel digital output; 24 VDC; | |
| 2-channel digital output; AC 250 V; | |
| 2AO | |
| 2DO | |
| 4-channel analog output; 0 ... 10 | |
| 4-channel digital output module | |
| 4-channel digital output; 24 VDC; | |
| 4-channel relay output; AC 250 V; 2. | |
| 4AO | |
| 8-channel digital output; 24 VDC; | |
| ACout,240V,5V,1mALea k,NoMOV | |
| dc out,3-60V,24Vlog,low leakag | |
| DC Output, 5-60 VDC, 24 VDC Logic | |
| DC Output, 5-60 VDC, 5 VDC Logic | |
| Flat Pak output module, 5-60 VDC | |
| G1 AC Digital Output, 12-140 VAC, 5 | |
| G1 AC Digital Output, 12-140 VAC, | |
| G1 AC Digital Output, 24-280 VAC, 5 | |
| G1 AC Digital Output, 24-280 VAC, | |
| G4 AC Output 12-140 VAC, 24 VDC | |
| G4 AC Output 12-140 VAC, 5 VDC Logic | |
| G4 AC Output 12-140 VAC, 5 VDC | |
| G4 AC OUTPUT 12-280 VAC, 24 VDC | |
| G4 AC Output 24-280 VAC, 24 VDC | |
| G4 AC Output 24-280 VAC, 5 VDC Logic | |
| G4 DC Output 5-200 VDC, 5 VDC Logic | |
| G4 DC Output 5-60 VDC, 24 VDC Logic | |
| G4 DC Output 5-60 VDC, 5 VDC Logic | |
| G4 Reed Relay Output, 5 VDC logic, | |
| I/O MODULE, DIN MOUNT | |
| I/O MODULE-MINI | |
| OAC5,AC Output,120V,5V logic,Slim | |
| OAC5,AC Output,120V,5V Logic,w/LED | |
| OAC5A,AC Output,220V,5V Logic,w/LED | |
| OAC5A,AC Output,240V,5V Logic,Slim | |
| OAC5A,AC Output,240V,5V Logic,w/LED | |
| OAC5AR,AC Output,240V,5V Logic,Slim | |
| OAC5Q,AC Output,4-Channel,120 V,5V | |
| ODC24,DC Output,3-60V,24V Logic,Slim | |
| ODC24,DC Output,60V,24V Logic,w/LED | |
| ODC5,DC Output,3-60V,5V Logic,Slim | |
| ODC5R,Relay Output,N/O Contact,5V | |
| ODC5R5,Relay Output,N/O Contact,24V | |
| OUTPUT MODULE, 24VDC IN, 120VAC OUT | |
| OUTPUT MODULE, 24VDC IN, 240VAC OUT | |
| OUTPUT MODULE, 5VDC IN, 120VAC OUT | |
| Quad Pak 4-channel AC Output 12-280 | |
| Reed Relay Output, 5 VDC Logic | |
| SwiOut,120VacLL,NoMO V,5V logic | |
| Switch Output Mod,120Vac,auto/ |