ABB AB BLBN Mechanical Lugs ADR21

Description
AL 1CNDTR 2/0-14 AWG
Datasheet
Description
AL 1CNDTR 2/0-14 AWG
Datasheet

Suppliers

Company
Product
Description
Supplier Links
BLBN Mechanical Lugs - ADR21 - Galco Industrial Electronics
Madison Heights, MI, United States
BLBN Mechanical Lugs
ADR21
BLBN Mechanical Lugs ADR21
AL 1CNDTR 2/0-14 AWG

AL 1CNDTR 2/0-14 AWG

Supplier's Site
Terminal, Mechanical Lug, 5/8In, Screw, 14-2/0Awg; Product Range Abb Thomas & Betts - 73H6590 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Mechanical Lug, 5/8In, Screw, 14-2/0Awg; Product Range Abb Thomas & Betts
73H6590
Terminal, Mechanical Lug, 5/8In, Screw, 14-2/0Awg; Product Range Abb Thomas & Betts 73H6590
TERMINAL, MECHANICAL LUG, 5/8IN, SCREW, 14-2/0AWG; Product Range:Blackburn Series; Termination:Crimp; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Terminal Type:Mechanical Lug; Stud Size - Metric:M6; Stud Size - Imperial:1/4" RoHS Compliant: Yes

TERMINAL, MECHANICAL LUG, 5/8IN, SCREW, 14-2/0AWG; Product Range:Blackburn Series; Termination:Crimp; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Terminal Type:Mechanical Lug; Stud Size - Metric:M6; Stud Size - Imperial:1/4" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Galco Industrial Electronics Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals
Product Number ADR21 73H6590
Product Name BLBN Mechanical Lugs Terminal, Mechanical Lug, 5/8In, Screw, 14-2/0Awg; Product Range Abb Thomas & Betts
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-104480-5 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
2 suppliers
Push-In Wire Connectors - WPC356 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Terminal Type Wire Connector
Material Copper; Copper/tin plated
Features RoHS
View Details
FLEX 2.54 - 87680-401LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Features RoHS
View Details
Male Quick Disconnect Terminals, Insulated -  - BRIM Electronics, Inc.
Specs
Terminal Type Quick Disconnect
Material Copper
Features Insulated
View Details