Galco Industrial Electronics Datasheets for Reed Switches

Reed switches are magnetically actuated switches. They are typically manufactured with two ferromagnetic reeds (contact blades), which are sealed in a glass capsule. In the presence of a magnet, the blades (contacts) close. 
Reed Switches: Learn more

Product Name Notes
151 Re 250V N.O. Mag Z 18/2 Sj
1in. Dia. Recessed Stl Dr/Closed
1in. Recessed Stl Dr/Spdt/Wide G
3/4in. Dia. Recessed Stl Dr/Clos
3/4in. Recessed Stl Dr/Spdt, Whi
3/4in. Recessed Stl Dr/Spdt/Wide
301 Re .3 Amp (2-N.O.) Mag T
301 Triac Mag T Cbl 18/2
Industrial Explosion Proof Con
Interlock Switch, DPST-NO, 12Ft Lead
Interlock Switch, DPST-NO, 6Ft Leads
Interlock Switch, N/C Triac, 6Ft
Interlock Switch, N/C, Switch Only,
Interlock Switch, N/O Triac, 12Ft
Interlock Switch, N/O, 12Ft Leads
Interlock Switch, N/O, 6Ft Leads,
Interlock Switch, N/O, 6Ft Leads
Interlock Switch, SPDT, 12Ft Leads,
Mag Contact,Curtain Door Cont
Magic Switch, 3/4in. Dia. Recess
Magnetic Contact, Overhead Door,
Magnetic Switch, CMS-R-AXH-03V,
Magnetic Switch, CMS-R-AXH-05V,
Magnetic Switch, CMS-R-AZA-05VL,
Magnetic Switch, CMS-R-BXO-05V,
Magnetic Switch, CMS-R-BXP-05V,
Magnetic Switch, N/C, Gray,
Magnetic Switch, N/C, White,
Magnetic Switch, N/O, 0.2A@120VAC
Magnetic Switch, N/O, 1.2in. Nominal
Magnetic Switch, N/O, 1.5in. Sense
Magnetic Switch, N/O, 3A Max, 1.2in.
Magnetic Switch, N/O, 3A@28VDC Max
Magnetic Switch, N/O, 6Ft Leads,
Magnetic Switch, SPDT, Gray,
O/H Door W/Universal Mag/Close
Reed Switch, N/C, 0.25A, 0.8in. Range,
Reed Switch, N/O, 0.5A, 0.8in. Range,
Surface Terminal/Closed Loop/W
Switch, 25VA, N/O, 1A Max,
Switch,Surface Mini Flange Mou