ILSCO Corporation Mechanical Cable Lug AU-250

Description
CHAMFERED WIRE ENTRY TYPE ELECTRO TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL 2-9/16 INCH OVERALL LENGTH 6 AWG MIN. CONDUCTOR SIZE 250 KCMIL MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 453G/486A/486B, CSA APPROVAL 2 CONDUCTOR(S) 3/8 INCH STUD SIZE 1-9/16 INCH L X 1-21/32 INCH W X 1/4 INCH THK PAD SIZE 1 PAD HOLE(S) 5/16 INCH HEX SCREW TYPE TEMPERATURE RATING 90 DEG C TYPE AU MODEL
Datasheet
Description
CHAMFERED WIRE ENTRY TYPE ELECTRO TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL 2-9/16 INCH OVERALL LENGTH 6 AWG MIN. CONDUCTOR SIZE 250 KCMIL MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 453G/486A/486B, CSA APPROVAL 2 CONDUCTOR(S) 3/8 INCH STUD SIZE 1-9/16 INCH L X 1-21/32 INCH W X 1/4 INCH THK PAD SIZE 1 PAD HOLE(S) 5/16 INCH HEX SCREW TYPE TEMPERATURE RATING 90 DEG C TYPE AU MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Lug - AU-250 - ILSCO Corporation
Cincinnati, OH, USA
Mechanical Cable Lug
AU-250
Mechanical Cable Lug AU-250
CHAMFERED WIRE ENTRY TYPE ELECTRO TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL 2-9/16 INCH OVERALL LENGTH 6 AWG MIN. CONDUCTOR SIZE 250 KCMIL MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 453G/486A/486B, CSA APPROVAL 2 CONDUCTOR(S) 3/8 INCH STUD SIZE 1-9/16 INCH L X 1-21/32 INCH W X 1/4 INCH THK PAD SIZE 1 PAD HOLE(S) 5/16 INCH HEX SCREW TYPE TEMPERATURE RATING 90 DEG C TYPE AU MODEL
  • CHAMFERED WIRE ENTRY TYPE
  • ELECTRO TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL
  • 2-9/16 INCH OVERALL LENGTH
  • 6 AWG MIN. CONDUCTOR SIZE
  • 250 KCMIL MAX. CONDUCTOR SIZE
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • UL 453G/486A/486B, CSA APPROVAL
  • 2 CONDUCTOR(S)
  • 3/8 INCH STUD SIZE
  • 1-9/16 INCH L X 1-21/32 INCH W X 1/4 INCH THK PAD SIZE
  • 1 PAD HOLE(S)
  • 5/16 INCH HEX SCREW TYPE
  • TEMPERATURE RATING 90 DEG C
  • TYPE AU MODEL
Supplier's Site Datasheet
ILSC Mechanical Lugs - AU-250 - Galco Industrial Electronics
Madison Heights, MI, United States
ILSC Mechanical Lugs
AU-250
ILSC Mechanical Lugs AU-250
Mechanical Lug, Accepts (2)250MCM -

Mechanical Lug, Accepts (2)250MCM -

Supplier's Site

Technical Specifications

  ILSCO Corporation Galco Industrial Electronics
Product Category Wire Terminals Wire Terminals
Product Number AU-250 AU-250
Product Name Mechanical Cable Lug ILSC Mechanical Lugs
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Bootlace Ferrules - 1787292 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 0.7500 mm2
View Details
PV TERMINALS - 47876-000LF - Amphenol Communications Solutions
Amphenol Communications Solutions
View Details