Galco Industrial Electronics Datasheets for Reed Relays

Reed relays are electrically-operated switching devices that consist of two thin, magnetic strips (reeds) encapsulated in a glass envelope. They are used to switch industrial components such as solenoids, contactors and starter motors.
Reed Relays: Learn more

Product Name Notes
C440 55MM EOL FREEDOM SIZE 3 20-100A
FREEDOM SERIES RELAY 2NO/2NC 120VAC
FREEDOM SERIES RELAY 3NO/1NC 120VAC
FREEDOM SERIES RELAY 4NO/0NC 120VAC
OVERLOAD RLAY USED ON SIZE 4 FREEDOM STR
OVRLOAD RLAY IEC LFREEDOM NEMA SIZE 3
Reed Relay, DPDT, 120VAC, 8 Pin PC
Reed Relay, SPDT, 24VDC, 5 Pin PC
Reed Relay, SPST-NO, 3A, 5VDC, PCB
RELAY, .5A, 24VDC, SPDT
RELAY, DPST-NO, 0.5A, 12VDC, PCB MNT
RELAY, SPST-NO, 0.5A, 12VDC, PCB MNT
RELAY, SPST-NO, 0.5A, 6VDC, PCB MNT
Relay,SPNC,3A,24VDC