Galco Industrial Electronics Datasheets for Potentiometers, Rheostats, and Trimmers

Potentiometers, rheostats and trimmers are three-terminal resistors that are used to measure or divide voltages, and to protect or control circuits.
Potentiometers, Rheostats, and Trimmers: Learn more

Product Name Notes
MONOBLOCK POTENTIOMETER 2.5K
Pot Operator, Operator Only, IP65,
POTENTIOMETER BLK-BZL 10K
Potentiometer Operator, 10K Ohm,
Potentiometer Operator, 5K Ohm,
POTENTIOMETER SIL-BZL 10K
POTENTIOMETER SIL-BZL 1K
POTENTIOMETER SIL-BZL 4.7K
Potentiometer, 100 Ohm, 2 Watt, 10-T
POTENTIOMETER, 2W 100K
POTENTIOMETER, TRIM 2M OHM MULTI
POTENTIOMETER,KNOB,B LK,PLASTIC
SPEED POT 10KOHM SCREW TERM
SPEED POT 5KOHM SCREW TERM
SPEED POT SCREW TERM 10KOHM CHROME
SPEED POT SCREW TERM 5KOHM CHROME