Galco Industrial Electronics Datasheets for PCB Pins and Receptacles
PCB pins and PCB receptacles are electronic interconnect devices for printed circuit boards (PCB). PCB pins are male connectors. PCB receptacles are female connectors.
PCB Pins and Receptacles: Learn more
| Product Name | Notes |
|---|---|
| 10 Pitch 3 Way Link | |
| 12 Pitch 2 Way Link | |
| 12 Pitch 3 Way Link | |
| 15 Pitch 12 Way Link | |
| 15 Pitch 3 Way Link | |
| Banana plug, 4 mm , black | |
| Ext. Jumper, 5mm, 10 pole | |
| Ext. Jumper, 5mm, 3 pole | |
| Ext. Jumper, 5mm, 4 pole | |
| Ext. Jumper, 8mm, 2 pole | |
| Ext. Jumper, 8mm, 3 pole | |
| Ext. Jumper, 8mm, 4 pole | |
| External Jumper 3 Pole | |
| External Jumper, 8mm, 10 Pole | |
| External Jumper, 8mm, 2 Pole | |
| External Jumper, 8mm, 3 Pole | |
| External Jumper, 9mm, 10 pole | |
| External Jumper, 9mm, 3 pole | |
| External Jumper, 9mm, 4 pole | |
| External Ring Jumper | |
| Insulated Internal Jumper, 10mm, 10P | |
| Insulated Internal Jumper, 8mm, 10-p | |
| Intermal Jumper, 12mm, 10-Pole | |
| Internal Jumper, 10-P, 5mm C-C, | |
| Internal Jumper, 10-P, 6mm C-C, | |
| Internal Jumper, 10-P, 8mm C-C, | |
| Internal Jumper, 100-P, 6mm C-C, | |
| Internal Jumper, 2-P, 6mm C-C, | |
| Internal Jumper, 3-P, 5mm C-C, | |
| Internal Jumper, 3-P, 6mm C-C, | |
| Internal Jumper, 3-P, 8mm C-C, | |
| Internal Jumper, 4-P, 10mm C-C, | |
| Internal Jumper, 4-P, 5mm C-C, | |
| Internal Jumper, 4-P, 6mm C-C, | |
| Internal Jumper, 4-P, 8mm C-C, | |
| Internal Jumper, 5-P, 6mm C-C, | |
| JUMPER, 2 POLE, 5MM C-C, EXTERNAL | |
| Jumper, CX2.5, 5 pole | |
| Jumper, Ring Lug, Insulated, 11mm, | |
| JUMPER | |
| TOPJOBS test plug adapter, for test |