Galco Industrial Electronics Datasheets for Grounding Straps
Grounding straps are anti-static devices that are used to protect people and electronic equipment from electrostatic discharges (ESD) by routing the electric current to a safe ground.
Grounding Straps: Learn more
| Product Name | Notes |
|---|---|
| .281 MTG, SURFACE BND JUMP 12in. GRN | |
| .281 MTG, SURFACE BND JUMP 18in. GRN | |
| BONDING JUMPER 600AMP 12IN LONG | |
| Earth Braid yellow/green insulation | |
| Ground Strap, 120A Max, 100mm Long, | |
| Ground Strap, 120A Max, 150mm Long, | |
| Ground Strap, 120A Max, 200mm Long, | |
| Ground Strap, 120A Max, 250mm Long, | |
| Ground Strap, 120A Max, 300mm Long, | |
| Ground Strap, 120A Max, 500mm Long, | |
| Ground Strap, 150A Max, 100mm Long, | |
| Ground Strap, 150A Max, 150mm Long, | |
| Ground Strap, 150A Max, 200mm Long, | |
| Ground Strap, 150A Max, 300mm Long, | |
| Ground Strap, 150A Max, 500mm Long, | |
| Ground Strap, 150mm Long, M8 Holes, | |
| Ground Strap, 180A Max, 300mm Long, | |
| Ground Strap, 197A Max, 150mm Long, | |
| Ground Strap, 197A Max, 200mm Long, | |
| Ground Strap, 197A Max, 250mm Long, | |
| Ground Strap, 197A Max, 300mm Long, | |
| Ground Strap, 197A Max, 500mm Long, | |
| Ground Strap, 200mm Long, M8 Holes, | |
| Ground Strap, 250A Max, 100mm Long, | |
| Ground Strap, 250A Max, 150mm Long, | |
| Ground Strap, 250A Max, 200mm Long, | |
| Ground Strap, 250A Max, 250mm Long, | |
| Ground Strap, 250A Max, 300mm Long, | |
| Ground Strap, 250A Max, 500mm Long, | |
| Ground Strap, 250mm Long, M8 Holes, | |
| Ground Strap, 290A Max, 300mm Long, | |
| Ground Strap, 300mm Long, M10 Holes, | |
| Ground Strap, 300mm Long, M6+M8 Hole | |
| Ground Strap, 349A Max, 500mm Long, | |
| Ground Strap, 350mm Long, M8 Holes, | |
| Ground Strap, 40A Max, 150mm Long, | |
| Ground Strap, 40A Max, 200mm Long, | |
| Ground Strap, 45A Max, 150mm Long, | |
| Ground Strap, 500mm Long, M8 Holes, | |
| Ground Strap, 600mm Long, M8 Holes, | |
| Ground Strap, 75A Max, 200mm Long, | |
| Ground Strap, 75A Max, 300mm Long, | |
| Ground Tap, 1/0-8AWG Main, 2-14AWG | |
| Grounding Braid, CPI 25-150-10 | |
| Grounding Braid, CPI 25-250-10 | |
| Grounding Braid, CPI 25-300-10 | |
| Grounding Braid, CPI 35-400-12 | |
| Grounding Braid, CPI 50-200-12 | |
| Grounding Braid, CPI 50-600-12 | |
| Grounding Braid, | |
| Grounding Braid | |
| Grounding Strip 4Mm_ 100Mm For M4, |