Galco Industrial Electronics Datasheets for DC Motors

DC motors are most commonly used in variable speed and torque applications. They include brushless and gear motors, as well as servomotors.
DC Motors: Learn more

Product Name Notes
...20:1.125RPM.16LBI N.1/17HP.25...DC G
...40:1.62RPM.135LBI N.1/4HP.34...DC GE
...6:1.300RPM.10LBIN .1/17HP.30...DC GE
Gearmotor, 1/20HP, 25RPM, 90V
Gearmotor, 1/20HP, 359RPM, 90V
Gearmotor, 1/20HP, 8.7RPM, 90V
Gearmotor, 1/4HP, 360RPM, 90V
Gearmotor, 1/4HP, 42RPM, 90V
Gearmotor, 1/8HP, 180RPM, 90V
Gearmotor, 1/8HP, 30RPM, 90V
N4093, Right Angle DC Gearmotor,
Nidec D100 Frameless Motor, 48VDC,
Nidec D35 Frameless Motor, 48VDC,
Nidec D52 Frameless Motor, 48VDC,
Nidec D64 Frameless Motor, 48VDC,
Nidec D77 Frameless Motor, 48VDC,