Galco Industrial Electronics Datasheets for Busbars and Busways
Busways and busbars (conductor bars) provide current to distant or moving points along the path of an electrification system.
Busbars and Busways: Learn more
| Product Name | Notes |
|---|---|
| Bus Bar Kit | |
| CU FLEX BRAID 190A 24in. 1-HOLE 1/2in. | |
| Eriflex Flexibar Advanced 2 m | |
| Eriflex Flexibar Advanced, 2 Meter | |
| Flat Braid, 17x3.5mm, Insulated Flat | |
| Flat Braid, 23x1.5mm, Tinned Copper, | |
| Flat Braid, 23x2.5mm, Plain Copper, | |
| Flat Braid, 25x1.5mm, Tinned Copper, | |
| Flat Braid, 30x4mm - Copper - 25m reel | |
| Flat Braid, 8x1.5mm, Tinned Copper RL/25 | |
| FLEXIBAR Advanced 2 m Tinned Copper | |
| FLEXIBAR | |
| Insulated Braided conductor IBS | |
| Insulated Braided conductor IBSB | |
| Power Conductor, 250A Max, 230mm, | |
| Power Conductor, 250A Max, 630mm, | |
| Power Conductor, 300A Max, | |
| Power Conductor, 350A Max, 330mm, | |
| Power Conductor, 400A Max, 630mm, | |
| Rack Bus, 1x36x.25in, 16 hole | |
| SHUNT, 800A, 50mV | |
| THREADED BAR TCB 25 X 4 X 1000,1 | |
| Threaded Busbar, Copper, 1 Meter |