Galco Industrial Electronics Datasheets for Programmable Logic Controllers (PLC)
Programmable logic controllers (PLC) are the control hubs for a wide variety of automated systems and processes. They use a wide variety of inputs and outputs and provide network capability.
Programmable Logic Controllers (PLC): Learn more
| Product Name | Notes |
|---|---|
| 16IO CPU 24VDC Relay | |
| 16IO CPU 24VDC Trans. Source | |
| 16IO Plus CPU 24VDC 8in/8out Relay | |
| 16pt 24VDC Exp Module Screw | |
| 16pt Sink Exp Module MIL | |
| 24IO CPU 100-240VAC Relay | |
| 24IO CPU 24VDC Relay | |
| 24IO CPU 24VDC Trans. Source | |
| 2in 1out Universal Analog Mod | |
| 2pt Voltage Current Input Mod | |
| 3.8 PLC+HMI 65K TFT Color Sink | |
| 3.8 PLC+HMI 65K TFT Color Source | |
| 3.8in PLC+HMI Color Black Gray Bezel | |
| 32pt Sink Exp Module MIL | |
| 32pt, 24VDC Input, Exp Module, MIL | |
| 4-pt Isolated thermocouple input | |
| 40IO CPU 12VDC Relay | |
| 40IO CPU 24VDC Relay | |
| 4in 2out Voltage Current Mod | |
| 4pt Universal Analog Input Mod | |
| 4pt Voltage Current Input Mod | |
| 4pt Voltage Current Ouput Mod | |
| 8pt 24VDC Exp Module Screw | |
| 8pt Relay Exp Module Screw | |
| 8pt Sink Exp Module Screw | |
| 8pt Voltage Current Input Mod | |
| AC digital input, 12 channels, | |
| AC digital output, 12 channels, | |
| AC input, 12 channels, 180-280 VAC, | |
| AC input, 24 channels, 180-280 VAC, | |
| AC input, 24 channels, 180-280 VAC | |
| AC/DC input, 24 channels, 2.0-16 V | |
| AC/DC output, 8 channels, | |
| Analog current input, 24 channels, | |
| Analog I/O, 0-10V, 0/4-20mA, 12 Bit, | |
| Analog input, 12 channels, | |
| Analog RMS voltage input, 10 | |
| Analog voltage input, 24 channels, | |
| Combo RS232C/RS485 Module | |
| Controller ETHERNET | |
| Controller Modbus TCPG4 2ETH ECO | |
| Controller Modbus TCPG4 2ETH | |
| Controller PFC200; 2nd Generation; | |
| DC digital input, 12 channels, | |
| DC digital output, 12 channels, | |
| DC digital output, 24 channels, | |
| DI562, AC500-eCo I/O Module, 16DI, | |
| Digital input/output 100/110/230/240 | |
| Digital Input/Output 12/24 VDC, 24 | |
| DX571, AC500-eCo I/O Module, 8DI, 8 | |
| Easy Nano Programmable Logic Controller | |
| ELC Digital Exp Mod 16 I/O 8 Input DC 8 | |
| Expansion base module | |
| FT1A Touch 14 I/O Starter Kit, 65K | |
| FT2J 7inch PLC+HMI | |
| groov EPIC, PLC, Controller, HDMI, | |
| Isolated SNAP 2-Ch 4-20 mA Current | |
| M3 CD12- 8I/4O R 230VAC | |
| M3 CD20- 12I/8O R 230VAC | |
| Millenium Slim Logic Controller, CB8 | |
| NPLC 12/24DC,24AC RLY DISP SCWTRM | |
| PFC100 | |
| PFC200G2 2ETH RS CAN | |
| PLC & HMI Starter Kit, 16 I/O Pentra | |
| PLC PROCESSOR | |
| PLC, 32-I/O, 24VDC POWER | |
| PLC | |
| PM554-TP-ETH, AC500-eCo CPU, 128 KB | |
| PM573-ETH,AC500 512/512KB User/Data | |
| PROGRAMMABLE LOGIC CTRL 8/6T DC 6 | |
| Serial communication, 4 channels, | |
| SmartAXIS Touch Starter Kit 65K | |
| SmartRelay Starter Kit, 100-240 | |
| SmartRelay Starter Kit, 12-24 VDC | |
| SmartRelay Starter Kit, 24 VDC base | |
| SmartRelay, 100-240VAC/DC | |
| SmartRelay, 12-24VDC, Embedded | |
| SmartRelay, 12-24VDC | |
| SmartRelay, 24VAC/DC | |
| SmartRelay, 24VDC, Transistor Output | |
| SNAP 2-Ch 0-10 VDC Analog Voltage | |
| SNAP 2-Ch 100-Ohm Platinum RTD | |
| SNAP 2-Ch 4-20 mA Current Loop | |
| SNAP 2-Ch Isolated -20 mA to +20 mA | |
| SNAP 2-Ch Isolated Type E,J, or K | |
| SNAP 2-Ch Type E, J, K Thermocouple | |
| SNAP 4-Ch -20mA to +20mA Analog | |
| SNAP 4-Ch 10-32 VAC/VDC Digital | |
| SNAP 4-Ch 90-140 VAC/VDC Digital | |
| SNAP 4-Ch Isolated 5-60 VDC Digital | |
| SNAP 8-Ch -10VDC to +10VDC Analog | |
| SNAP 8-Ch -20mA to +20mA Analog | |
| SNAP Isolated 4-channel Mechanical |