Galco Industrial Electronics Datasheets for Surge Suppressors

Surge suppressors are used to protect equipment from transient over voltages in power, data, and telephone circuits.
Surge Suppressors: Learn more

Product Name Notes
1000V DC Network
120/240 VAC Single (Split) Phase,
120/240 VAC Single Phase Arrestor
120V 20A 1P AEGIS HYBRID PREMIUM
120V SINGLE PHASE WITH REMOTE
230V SINGLE PHASE
277V SINGLE PHASE WITH REMOTE
500V DC Network
800V DC Network
?4 GHz DC Network
AC Din Rail SPD, 75kA, 1ph 120V
AC Din Rail SPD, 75kA, 1ph 240V
AC Din Rail SPD, 75kA,120/208V 3ph Wye
AC Din Rail SPD, 75kA,120/240V 2ph Split
AC Din Rail SPD, 75kA,120V 1ph 2W+G
AC Din Rail SPD, 75kA,230V 1ph
AC Din Rail SPD, 75kA,240V 3ph Delta
AC Din Rail SPD, 75kA,277/480V 3ph Wye
AC Din Rail SPD, 75kA,480Vac 3ph Delta
AC Din Rail SPD, 75kA,600V 3ph Delta
AC Din Rail, SPD ,40kA, 1ph, 230V
AC Din Rail, SPD, 120/208V 3-Phase+N
AC Din Rail, SPD, 120V Single Phase+N
AC Din Rail, SPD, 230/400V 2-Phase
AC Din Rail, SPD, 240V Single Phase+N
AC Din Rail, SPD, 40kA, 1ph, 277V
AC Din Rail, SPD, 40kA, 1ph, 480V
AC Din Rail, SPD, 40kA, 400V 3-Phase
AC Din SPD, 40kA, 120/208V 3-Phase+N
AC Din SPD, 40kA, 120/240V 2-Phase+N
AC Din SPD, 40kA, 120V Single Phase+N
AC Din SPD, 40kA, 230/400V 2-Phase+N
AC Din SPD, 40kA, 230/400V 2-Phase
AC Din SPD, 40kA, 240V Single Phase+N
AC Din SPD, 40kA, 277/480V 3Phase+N
AC Din, SPD,40kA,120V Single Phase+N
AC Panel Mt SPD, 120/208V, 4W+G, Wye
AC Panel Mt SPD, 120/240V, 3W+G, Split
AC Panel Mt SPD, 120V, Single Phase
AC Panel Mt SPD, 240V, 3W+G, Delta
AC Panel Mt SPD, 277/480V, 4W+G, Wye
AC Panel Mt SPD, 347/600V, 4W+G, Wye
AC Panel Mt SPD, 480V, 3W+G, Delta
AC SPD, 120-277VAC, Hazardous Location
AC SPD, 120V 1ph+N-Hazardous Location
AC SPD, 240V 1ph+N-Hazardous Location
AC SPD, LED app., 120-277V 1ph, Hazloc
AC SPD, LED app., 120-277VAC 1ph
AC SPD/LED app. 120-277VAC, HazLoc
AC SPD/LED application, 120-277VAC
AC Surface Mount SPD, 120-277VAC, 2W+G
Cat.6
Comact Data SPD, 24V, 20kA, 2-wire+G
Compact Data SPD, 12V ,20kA, 2-wire+G
Compact Data SPD, 24V, 20kA, 2-wire+G
CVX050-480D
Data Line SPD, 12V, 1-Pr, HazLoc, RS485
Data Line SPD, 24V, 1-Pr, HazLoc, 4-20mA
Dataline SPD, 12V, 1.2A, 20kA, 2-wire+G
Dataline SPD, 12V, 20kA max, 2-wire+G
Dataline SPD, 12V, 20kA max, 4-wire+G
Dataline SPD, 24V, 1.2A, 20kA, 2-wire+G
Dataline SPD, 24V, 20kA max, 2-wire+G
Dataline SPD, 48V, 20kA max, 2-wire+G
Dataline SPD, 6V, 20kA max, 2-wire+G
DC Din Rail SPD, 20kA, 12Vdc, 2W+G
DC Din Rail SPD, 20kA, 24Vdc, 2W+G
DC Din Rail SPD, 30kA, 48Vdc, 2W+G
DC Din Rail SPD, 40kA, 130Vdc, 2W+G
DC Din Rail SPD, 40kA, 350Vdc, 2W+G
DC Din Rail SPD, 40kA, 75Vdc, 2W+G
Din Rail Ethernet SPD, Cat5e
Din Rail Ethernet SPD, Cat6A
Din Rail POE A SPD, POE++
Din Rail POE B SPD, POE++
Din Rail POE SPD, CAT6A
Field bus SPD, 24V, 1/2 NPT, 4-Wire+G
Field bus SPD, 24V, 1/2 NPT, 4Wire+G
IMA MA Module, 120V, 240kA
Indoor or Outdoor Installation and
PV Din Rail SPD, 1000Vdc, 40kA-MOV+GDT
PV Din Rail SPD, 1500Vdc, 40kA-MOV+GDT
PV Din Rail SPD, 500Vdc, 40kA-MOV+GDT
RF SPD, 0-4.0 GHz, N-Connector-FF
SP1 TYPE 1 SPD, 208Y
SP1 TYPE 1 SPD, 240D
SP1 TYPE 1 SPD, 240S
SP1 TYPE 1 SPD, 480D
SPD ST 120V 1PH NO N-G
SPD ST 480V 3PH DELTA NO N-G
SPD TYPE 1/2, CVX, 100KA NEMA-4X
SPD TYPE 1/2, CVX, 50KA, NEMA-4X
SPD TYPE 1/2,CVX,50KA,NEMA-4X ,
SPD, OVR, 15KA, 175V, PLG
SPD, OVR, 40KA, 320V, PLG, W/AUX
SPD,Residential,Spli t,240-2W+G,
SPD,Residential,Spli t,240-2W+G
SPD-SE-SPLIT-A50-240 -3W+G
SPD-SE-WYE-A50-208-4 W+G
SPD-SE-WYE-A50-480-4 W+G
SPD-SE-WYE-C50-208-4 W+G-FIL
Spike Protector, 55VAC/85VDC, Single
SUPPRESSOR SURGE VARISTOR 24-60V /
SUPRESSOR, SURGE, VARISTOR,
Surge mod IMA - 120kA, 120/240VAC,
surge protection device
Surge Protection Module, IMA, 240kA,
Surge Protective Device
Surge Suppressor, 40Ka, 600V
Surge Supressor
Transient Suppresion Module, Type S,
TVSS 120V 1PH 0-135V DIN MTG
XP T1 100kA 240/120V SP
XR T1 50kA 480V DELTA