Galco Industrial Electronics Datasheets for Electromechanical Timers

Electromechanical timers are used to start or stop a machine or other device at preset or delayed intervals. They consist of both electrical and mechanical components, and often feature an electric motor that drives one or more gears. They typically accept electric or electronic inputs to operate a mechanical output such as rotating wheels or knobs.
Electromechanical Timers: Learn more

Product Name Notes
(2) ON (2) OFF Trippers for P1000
1/16 DIN Multi-mode Timer
10-80 VDC,MINI,2-HOLE RECTANGULAR,
10-80 VDC,MINI,3-HOLE ROUND,
10-80 VDC,MINI,FLUSH,RECTA NGULAR,
10-80 VDC,MINI,FLUSH,ROUND ,
115 VAC,60Hz,3 Hole,Round,1.99in. Dia.
115 VAC,60Hz,99999.9 HRS. MAX,
120/240 VAC Single (Split) Phase,
15 Minute 125-277 V SPST White
5 Minute 125-277 V SPST
60 Minute 125-277 V SPST White
A compact and motor-driven cam timer
AC Hour Meters Flush Mount, Combo
Counter, 115VAC/60Hz, Flush, 1.89in.
COUNTER
Digital Display Timer
DUAL MODE TIMER 10-110VDC/10-240VAC
Elapsed Time Meter, LCD, 7-Digit,
Elapsed Timer, 8-Digit, LCD Display,
ELECTRIC HANDSET TIMER; PANEL MTG.;
ELECTRIC PNEUMATIC TIMER; PANEL
ELECTRIC REPEAT CYCLE CAM TIMER;
Electronic Reset Timer, 120VAC,
Electronic Reset Timer, Surface
Electronic Time/Count Totalizer
ELECTRONIC TIMER; 1/8 DIN MTG;
Frdm TIMER ON DELAY 1 TO 30S 120 VAC
Hour Meter 10-300/20-300Vac/Vdc
Hour Meter, 115/230VAC 50/60Hz,
Hour Meter, 90-264VAC 50/60Hz,
Hour Meter, 90-264VAC, 50/60Hz,
Hour Meter, AC/DC, 2-Hole Rect Body,
Hour Meter, AC/DC, 2-Hole Surface
Hour Meter, AC/DC, 3-Hole Rnd Case,
Hour Meter, AC/DC, Flush Rect Case,
Hour Meter, AC/DC, Round SAE Case,
HR, 3-30VDC, Rmrst
Long-Ranger Computing Timer uWith
Multi-Function Timer, 24-240VAC/
Panel Meter, Elapsed Time, 3.5in.,
Panel Mounted Timer Shawnee II
Percentage Timer 15 Sec
Percentage Timer 60 Sec
Percentage Timer, 120VAC, 15 Minute
Percentage Timer, 120VAC, 30 Second,
Percentage Timer, 120VAC, 60 Minute
Preset Timer, 120VAC, Panel Mount,
Preset Timer, 120VAC, Programmable,
Preset Timer
Repeat Cycle Cam Timer, 120VAC, 2
Repeat Cycle Timer Screw Terminal
Repeat Cycle Timer, 120VAC, LCD
REPEAT TIMER, RELAY OUT, 90-264 VAC
Reset Timer, 120VAC, 30 Hour,
Reset Timer, 120VAC, 30 Hour
Reset Timer, 120VAC, 30 Minute,
Reset Timer, 120VAC, 30 Second,
Reset Timer, 120VAC, 30 Second
Reset Timer, 120VAC, 5 Minute,
Reset Timer, 120VAC, 60 Minute,
Reset Timer
Shawnee II High-Speed Digital
Time Delay Relay, 100-240VAC/24VDC,
TIMER QUAD MODES - DRY CONTACT
Timer W/Mem 120VAC
Timer, 10 Hour, 120VAC 60HZ
TIMER, 10 MIN, 240 VAC
Timer, 10 Minute, 120VAC, Reverse
Timer, 10 Minute, 120VAC/60Hz
Timer, 10 Second, 120VAC/60HZ
Timer, 15 Minute, 120VAC, Reverse
Timer, 15 Minute, 120VAC
Timer, 15 Second, 120VAC 60Hz
TIMER, 150 MINUTE, 120VAC 60HZ
Timer, 150 Minute, 120VAC, Reverse
Timer, 150 Second, 120VAC 60HZ
Timer, 30 Minute, 120VAC, Reverse
Timer, 30 Minute, 120VAC/60HZ
Timer, 5 Hour, 120VAC/60Hz
Timer, 5 Minute, 120VAC 60HZ
Timer, 5 Minute, 120VAC, Reverse
Timer, 5 Second, 120VAC 60HZ
Timer, 5 Second, 120VAC, Reverse
Timer, 60 Minute, 120VAC 60Hz
Timer, 60 Minute, 120VAC, Reverse
Timer, 60 Second, 120VAC, Reverse
Timer, 60 Second, 120VAC/60Hz
Timer, Hi-Perf, Relay Out, 90-264VAC
TIMER, STANDARD, RELAY OUT, 24
TIMER, STANDARD, RELAY OUT, 90-264
Timer,Digital,11-Pin ,2x10A,24-240VAC
Timer,Digital,8-Pin, 1x10A,24-240VAC/
Timer,Digital,8-Pin, 1x5A,100-240VAC/
Timer/Counter W/Memory 120 VAC 50/60
TIMER
Totalizing Timer, 8 Digit, 12-250V
Totalizing Timer, 8 Digit, NPN/PNP
Trippers (1 ON / 1 OFF) For T100,