ABB AB Terminal, Lug, Dual-Rated Mechanical, Screw; Product Range Abb Thomas & Betts ADR11-21

Description
TERMINAL, LUG, DUAL-RATED MECHANICAL, SCREW; Product Range:Blackburn Series; Termination:Screw; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Terminal Type:Mechanical Lug; Stud Size - Metric:-; Stud Size - Imperial:- RoHS Compliant: Yes
Datasheet
Description
TERMINAL, LUG, DUAL-RATED MECHANICAL, SCREW; Product Range:Blackburn Series; Termination:Screw; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Terminal Type:Mechanical Lug; Stud Size - Metric:-; Stud Size - Imperial:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Lug, Dual-Rated Mechanical, Screw; Product Range Abb Thomas & Betts - 72C9393 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Lug, Dual-Rated Mechanical, Screw; Product Range Abb Thomas & Betts
72C9393
Terminal, Lug, Dual-Rated Mechanical, Screw; Product Range Abb Thomas & Betts 72C9393
TERMINAL, LUG, DUAL-RATED MECHANICAL, SCREW; Product Range:Blackburn Series; Termination:Screw; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Terminal Type:Mechanical Lug; Stud Size - Metric:-; Stud Size - Imperial:- RoHS Compliant: Yes

TERMINAL, LUG, DUAL-RATED MECHANICAL, SCREW; Product Range:Blackburn Series; Termination:Screw; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Terminal Type:Mechanical Lug; Stud Size - Metric:-; Stud Size - Imperial:- RoHS Compliant: Yes

Supplier's Site Datasheet
BLBN Mechanical Lugs - ADR11-21 - Galco Industrial Electronics
Madison Heights, MI, United States
BLBN Mechanical Lugs
ADR11-21
BLBN Mechanical Lugs ADR11-21
AL 2CNDTR 1HL MOUNT 14-1/0 1/4B TP

AL 2CNDTR 1HL MOUNT 14-1/0 1/4B TP

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Galco Industrial Electronics
Product Category Wire Terminals Wire Terminals
Product Number 72C9393 ADR11-21
Product Name Terminal, Lug, Dual-Rated Mechanical, Screw; Product Range Abb Thomas & Betts BLBN Mechanical Lugs
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Ring on Male Thread, 4-40 - 8716 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal
View Details
Lug Terminals TRM0 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details
DXPVBSTIK OTHERS - 75800-002 - Amphenol Communications Solutions
Amphenol Communications Solutions
View Details