Galco Industrial Electronics Datasheets for Human Machine Interfaces

Human machine interfaces (HMI) are operator interface terminals with which users interact in order to control other devices.
Human Machine Interfaces: Learn more

Product Name Notes
12.1 inch Color TFT LCD display
4.3 TFT 65K (Black Bezel)
5.7 TFT 65K (Black Bezel)
CP607 Control Panel 7in. TFT touch
Direct Monitor Panel 15 inch
Direct Monitor Panel 19 in
Direct Monitor Panel 22 in
Industrial Panel 15in PC
iView 10.1inch Colour HMI Screen
iView 12.1inch Colour HMI Screen
iView 15inch Colour HMI Screen 1024
iView 4.3inch Colour HMI Screen 480
iView 7inch Colour HMI Screen 800 x
Panel PC ATEX & IECEx Zone 2/22
Smart Programable Panel Meter With
V9 Lite, 10.4in. VGA TFT, 16.7M C,
V9 Lite, 5.7in. VGA TFT, 16.7M C,
V9 Std. 12.1in. SVGA TFT, 16.7M C,
V9 Std. 8.4in. SVGA TFT, 16.7M C,