Galco Industrial Electronics Datasheets for Uninterruptible Power Supplies (UPS)
Uninterruptible power supplies (UPS) are backup batteries that provide emergency power to electrical systems in case power becomes unavailable. They are connected between a power source (such as an electrical outlet) and the equipment to protect (such as a motor or computer).
Uninterruptible Power Supplies (UPS): Learn more
| Product Name | Notes |
|---|---|
| 1500VA UPS System OmniVS Tower | |
| 550VA UPS System Compact Low | |
| 550VA UPS System Low Profile | |
| 800VA International UPS System | |
| DC UPS, 24VDC/10A,w/o Internal 5Ah | |
| DC-UPS Controller, 24VDC, 10A, | |
| DC-UPS Controller, 24VDC, 20A, For | |
| Eaton 9SX 1500 120V Tower | |
| Eaton 9SX 700 120V Tower | |
| SU2200RTXLCD2U | |
| UPS VH SERIES UL 700VA | |
| UPS, 1500VA,1350W, | |
| UPS, 5SC International 750G Tower | |
| UPS, DC, 24VDC@10A | |
| UPS, Line Interactive, 600VA/360W, | |
| UPS, Standby, 750VA/450W, 10 |