Galco Industrial Electronics Datasheets for Fans and Blowers (industrial)
Industrial fans and blowers are move air and granular media in industrial and commercial settings. Typical applications include air circulation for personnel, exhaust, or material handling.
Fans and Blowers (industrial): Learn more
| Product Name | Notes |
|---|---|
| Blower 120V Sp.1 | |
| Blower, 230VAC 60Hz, 282.5CFM, Ball | |
| CENTRIFUGAL BLOWER 230VAC/60HZ, 100W | |
| CENTRIFUGAL BLOWER 400VAC 50/60HZ | |
| CROSSFLOW BLOWER 242mm X 65mm | |
| FAN, 115VAC 152CFM | |
| FAN, 115VAC 25CFM SLEEVE BEARING | |
| FAN, 115VAC 55CFM BALL BEARING FLAT | |
| FAN, 180MM SQ X 40MM DP 24VDC 52CFM | |
| FAN, 230VAC 150CFM | |
| Fan, 45mm 115VAC 160CFM | |
| FAN, 65MM 115VAC 110CFM SLEEVE | |
| FAN, 65MM 115VAC 150CFM SLEEVE | |
| FAN, 8in.-16in. 12VDC 59CFM BALL BEARING | |
| FAN, 8in.-16in. 24VDC 44CFM BALL BEARING | |
| FAN, 8in.-16in. 24VDC 59CFM BALL BEARING | |
| FAN, 8in.-16in. 24VDC 82CFM BALL BEARING | |
| FAN, 8in.-16in. 24VDC 91CFM BALL BEARING | |
| FAN, 97MM 230VAC 109CFM | |
| Fan, Centrifugal, 115V, 60 Hz, | |
| FAN | |
| FPO 018 Air Exhaust Fan w/flaps 11.2cfm, | |
| FPO 018 Air Exhaust Fan w/flaps 182.5cfm | |
| FPO 018 Air Exhaust Fan w/flaps 97.7cfm, | |
| MasterFlow Heat Blower, 300 Deg F, | |
| Masterflow Heat Blower, 750 Deg F, | |
| Outdoor Filter Fan, 14 cfm, 120 VAC | |
| Quadruplex Centrifugal Blower | |
| Twin Blower | |
| Twin Fan, 115VAC, 174CFM | |
| Twin Fan, 115VAC, 188CFM, |