Galco Industrial Electronics Datasheets for Thermostats
Thermostats monitor air temperature and regulate an HVAC system to achieve a desired temperature set point.
Thermostats: Learn more
| Product Name | Notes |
|---|---|
| 60-90F 16/21 PSI | |
| COMMERCIAL TSTAT, COMM, FCU 24V, GREY | |
| COMMERCIAL TSTAT, WIRELS -CA,MX,US, | |
| CONVERT-STAT PPK | |
| DCT 010 Thermostat w/ external 2m sensor | |
| DIRECT ACTING 60F TO 90F | |
| Disc Thermostat, 110 Deg F Open, 140 | |
| Disc Thermostat, 140 Deg F Open, 110 | |
| Disc Thermostat, 140 Deg F Open, 170 | |
| Disc Thermostat, 150 Deg F Open, 120 | |
| Disc Thermostat, 150 Deg F Open, 180 | |
| Disc Thermostat, 90 Deg F Open, 120 | |
| Heat Tracing Thermostat | |
| Htg-Clg. Rm. Stat. D.A. | |
| Line Voltage Thermostat; Htg/Clg | |
| Line Voltage Thermostat; | |
| Low-Voltage Fan Coil Room | |
| PNEUM THERMOSTAT | |
| PRO 1000 - VERTICAL - HEAT ONLY, | |
| Reverse Acting, Two Pipe Thermostat, | |
| Roof Top Controller: Stand Alone, | |
| Roof Top Unit, Heat Pump & Indoor | |
| Stat H-C 15 Dir Horiz F | |
| Stat W/O Sw Dir Horiz F | |
| Stat W/Sw Dir Horiz F | |
| SUITEPRO FAN COIL THERMOSTAT - | |
| Thermostat 55-85F DA (INCL INSERTS | |
| Thermostat 55-85F RA STAT ( INSERTS | |
| Thermostat Rev Horiz F | |
| Thermostat, Fixed Set Point 40 | |
| Thermostat, NEMA 4X Heat | |
| Thermostat, Strap-On Changeover, | |
| THERMOSTAT | |
| TRADELINE. SPST, DUAL DIAPHRAGM, | |
| VAV STAT | |
| WCRT-100 THERMO 40-100 F |